TDK U.S.A. Corporation Fixed Inductors MHQ0603P4N3HTD25

Description
4.3nH Unshielded Multilayer Inductor 400mA 350mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
4.3nH Unshielded Multilayer Inductor 400mA 350mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-180037-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-180037-2-ND
Fixed Inductors 445-180037-2-ND
4.3nH Unshielded Multilayer Inductor 400mA 350mOhm Max 0201 (0603 Metric)

4.3nH Unshielded Multilayer Inductor 400mA 350mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-180037-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-180037-1-ND
Fixed Inductors 445-180037-1-ND
4.3nH Unshielded Multilayer Inductor 400mA 350mOhm Max 0201 (0603 Metric)

4.3nH Unshielded Multilayer Inductor 400mA 350mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-180037-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-180037-6-ND
Fixed Inductors 445-180037-6-ND
4.3nH Unshielded Multilayer Inductor 400mA 350mOhm Max 0201 (0603 Metric)

4.3nH Unshielded Multilayer Inductor 400mA 350mOhm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-180037-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Inductor, Toroidal;High Frequency;Ind 18.85uH;Tol +/-10%;Cur 2.8A;Thru-Hole - 70218509 - Allied Electronics, Inc.
Specs
Mounting Option Surface Mount Technology
Application High Frequency
DCR 0.0448 ohms
View Details
Power Inductors - ECS-MPI4040R1-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers