TDK U.S.A. Corporation Fixed Inductors MHQ0603P30NHT000

Description
30nH Unshielded Multilayer Inductor 160mA 2.7Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
30nH Unshielded Multilayer Inductor 160mA 2.7Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-16843-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16843-1-ND
Fixed Inductors 445-16843-1-ND
30nH Unshielded Multilayer Inductor 160mA 2.7Ohm Max 0201 (0603 Metric)

30nH Unshielded Multilayer Inductor 160mA 2.7Ohm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16843-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16843-2-ND
Fixed Inductors 445-16843-2-ND
30nH Unshielded Multilayer Inductor 160mA 2.7Ohm Max 0201 (0603 Metric)

30nH Unshielded Multilayer Inductor 160mA 2.7Ohm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16843-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16843-6-ND
Fixed Inductors 445-16843-6-ND
30nH Unshielded Multilayer Inductor 160mA 2.7Ohm Max 0201 (0603 Metric)

30nH Unshielded Multilayer Inductor 160mA 2.7Ohm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-16843-1-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-20N 0302CS-20NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 0.4500 ohms
View Details
2 suppliers
Common Mode Chokes - 486-3229-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details