TDK U.S.A. Corporation Fixed Inductors MHQ0603P22NJT000

Description
22nH Unshielded Multilayer Inductor 160mA 2Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
22nH Unshielded Multilayer Inductor 160mA 2Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-16808-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16808-6-ND
Fixed Inductors 445-16808-6-ND
22nH Unshielded Multilayer Inductor 160mA 2Ohm Max 0201 (0603 Metric)

22nH Unshielded Multilayer Inductor 160mA 2Ohm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16808-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16808-2-ND
Fixed Inductors 445-16808-2-ND
22nH Unshielded Multilayer Inductor 160mA 2Ohm Max 0201 (0603 Metric)

22nH Unshielded Multilayer Inductor 160mA 2Ohm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16808-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16808-1-ND
Fixed Inductors 445-16808-1-ND
22nH Unshielded Multilayer Inductor 160mA 2Ohm Max 0201 (0603 Metric)

22nH Unshielded Multilayer Inductor 160mA 2Ohm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-16808-6-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
1mH 50A Inductor and Choke - 839-DKIP-0333-5001 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
016008C (0402) Ceramic Chip Inductors - 016008C-1N1 016008C-1N1XKRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details