TDK U.S.A. Corporation Fixed Inductors MHQ1005P1N1ST000

Description
1.1nH Unshielded Multilayer Inductor 1.2A 30mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
1.1nH Unshielded Multilayer Inductor 1.2A 30mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-9402-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-9402-1-ND
Fixed Inductors 445-9402-1-ND
1.1nH Unshielded Multilayer Inductor 1.2A 30mOhm Max 0402 (1005 Metric)

1.1nH Unshielded Multilayer Inductor 1.2A 30mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-9402-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-9402-2-ND
Fixed Inductors 445-9402-2-ND
1.1nH Unshielded Multilayer Inductor 1.2A 30mOhm Max 0402 (1005 Metric)

1.1nH Unshielded Multilayer Inductor 1.2A 30mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
SMD 1.2A 30 MOHM Inductor and Choke - 71-MHQ1005P1N1ST000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.2A 30 MOHM Inductor and Choke
71-MHQ1005P1N1ST000
SMD 1.2A 30 MOHM Inductor and Choke 71-MHQ1005P1N1ST000
FIXED IND 1.1NH 1.2A 30 MOHM SMD Product overview: MHQ1005P1N1ST000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2A, 30 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.2A, 30 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MHQ1005P1N1ST000 can be used for catalog matching and distributor lookup.

FIXED IND 1.1NH 1.2A 30 MOHM SMD Product overview: MHQ1005P1N1ST000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2A, 30 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.2A, 30 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MHQ1005P1N1ST000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-9402-1-ND 71-MHQ1005P1N1ST000
Product Name Fixed Inductors SMD 1.2A 30 MOHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Multilayer Multilayer
Configuration Fixed
DCR 0.0300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2333JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - 1712-3627453226120KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
250MHz 0.48A Inductor and Choke - 71-0402CS-8N7XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0087 microH
Inductance Tolerance 5 (+/- %)
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details