TDK U.S.A. Corporation Fixed Inductors MHQ0603P0N9CT000

Description
0.9nH Unshielded Multilayer Inductor 1A 70mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
0.9nH Unshielded Multilayer Inductor 1A 70mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-16760-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16760-2-ND
Fixed Inductors 445-16760-2-ND
0.9nH Unshielded Multilayer Inductor 1A 70mOhm Max 0201 (0603 Metric)

0.9nH Unshielded Multilayer Inductor 1A 70mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16760-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16760-6-ND
Fixed Inductors 445-16760-6-ND
0.9nH Unshielded Multilayer Inductor 1A 70mOhm Max 0201 (0603 Metric)

0.9nH Unshielded Multilayer Inductor 1A 70mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16760-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16760-1-ND
Fixed Inductors 445-16760-1-ND
0.9nH Unshielded Multilayer Inductor 1A 70mOhm Max 0201 (0603 Metric)

0.9nH Unshielded Multilayer Inductor 1A 70mOhm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-16760-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2624JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Surface Mount Inductors - 2125962P - RS Components, Ltd.
Specs
Inductance Range 120 microH
Rated DC Current 440 milliamps
Standards and Certifications RoHS
View Details
Fixed Inductors - 486-3137-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details