TDK U.S.A. Corporation Fixed Inductors MHQ0402PSA3N9CT000

Description
3.9nH Shielded Multilayer Inductor 200mA 750mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet
Description
3.9nH Shielded Multilayer Inductor 200mA 750mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MHQ0402PSA3N9CT000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MHQ0402PSA3N9CT000-ND
Fixed Inductors MHQ0402PSA3N9CT000-ND
3.9nH Shielded Multilayer Inductor 200mA 750mOhm Max 01005 (0402 Metric)

3.9nH Shielded Multilayer Inductor 200mA 750mOhm Max 01005 (0402 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number MHQ0402PSA3N9CT000-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-40681 - Triad Magnetics
Specs
Technology Standard
Inductance Range 680 microH
DCR 1 ohms
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-R33M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details