TDK U.S.A. Corporation Fixed Inductors MHQ0603P4N0BT000

Description
4nH Unshielded Multilayer Inductor 400mA 350mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
4nH Unshielded Multilayer Inductor 400mA 350mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-16881-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16881-6-ND
Fixed Inductors 445-16881-6-ND
4nH Unshielded Multilayer Inductor 400mA 350mOhm Max 0201 (0603 Metric)

4nH Unshielded Multilayer Inductor 400mA 350mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16881-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16881-2-ND
Fixed Inductors 445-16881-2-ND
4nH Unshielded Multilayer Inductor 400mA 350mOhm Max 0201 (0603 Metric)

4nH Unshielded Multilayer Inductor 400mA 350mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16881-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16881-1-ND
Fixed Inductors 445-16881-1-ND
4nH Unshielded Multilayer Inductor 400mA 350mOhm Max 0201 (0603 Metric)

4nH Unshielded Multilayer Inductor 400mA 350mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
SMD 400MA 350 MOHM Inductor and Choke - 71-MHQ0603P4N0BT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 400MA 350 MOHM Inductor and Choke
71-MHQ0603P4N0BT000
SMD 400MA 350 MOHM Inductor and Choke 71-MHQ0603P4N0BT000
FIXED IND 4NH 400MA 350 MOHM SMD Product overview: MHQ0603P4N0BT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 400MA, 350 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 400MA, 350 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MHQ0603P4N0BT000 can be used for catalog matching and distributor lookup.

FIXED IND 4NH 400MA 350 MOHM SMD Product overview: MHQ0603P4N0BT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 400MA, 350 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 400MA, 350 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MHQ0603P4N0BT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-16881-6-ND 71-MHQ0603P4N0BT000
Product Name Fixed Inductors SMD 400MA 350 MOHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Multilayer Multilayer
Configuration Fixed
DCR 0.3500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J565JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
High Frequency & RF Inductors - 1624112-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0100 microH
View Details
2 suppliers
016008C (0402) Ceramic Chip Inductors - 016008C-3N8 016008C-3N8XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details