TDK U.S.A. Corporation Fixed Inductors MHQ0603P33NHT000

Description
33nH Unshielded Multilayer Inductor 160mA 2.8Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
33nH Unshielded Multilayer Inductor 160mA 2.8Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-16845-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16845-1-ND
Fixed Inductors 445-16845-1-ND
33nH Unshielded Multilayer Inductor 160mA 2.8Ohm Max 0201 (0603 Metric)

33nH Unshielded Multilayer Inductor 160mA 2.8Ohm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16845-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16845-6-ND
Fixed Inductors 445-16845-6-ND
33nH Unshielded Multilayer Inductor 160mA 2.8Ohm Max 0201 (0603 Metric)

33nH Unshielded Multilayer Inductor 160mA 2.8Ohm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16845-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16845-2-ND
Fixed Inductors 445-16845-2-ND
33nH Unshielded Multilayer Inductor 160mA 2.8Ohm Max 0201 (0603 Metric)

33nH Unshielded Multilayer Inductor 160mA 2.8Ohm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-16845-1-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-5R6-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Rod Core Inductor - RC-11 - Triad Magnetics
Specs
Technology Standard
Inductance Range 75 microH
DCR 0.0700 ohms
View Details
3 suppliers
Fixed Inductors - 1674-CL0603-J682JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details