TDK U.S.A. Corporation Fixed Inductors MHQ0603P2N2BT000

Description
2.2nH Unshielded Multilayer Inductor 700mA 150mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
2.2nH Unshielded Multilayer Inductor 700mA 150mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-16819-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16819-1-ND
Fixed Inductors 445-16819-1-ND
2.2nH Unshielded Multilayer Inductor 700mA 150mOhm Max 0201 (0603 Metric)

2.2nH Unshielded Multilayer Inductor 700mA 150mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16819-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16819-6-ND
Fixed Inductors 445-16819-6-ND
2.2nH Unshielded Multilayer Inductor 700mA 150mOhm Max 0201 (0603 Metric)

2.2nH Unshielded Multilayer Inductor 700mA 150mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16819-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16819-2-ND
Fixed Inductors 445-16819-2-ND
2.2nH Unshielded Multilayer Inductor 700mA 150mOhm Max 0201 (0603 Metric)

2.2nH Unshielded Multilayer Inductor 700mA 150mOhm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-16819-1-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
DCR 0.1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-4R7MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2474JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-7N0 0302CS-7N0XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Surface Mount Inductors - 1678491 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 33 microH
View Details