TDK U.S.A. Corporation Fixed Inductors MHQ0603P4N7CT000

Description
4.7nH Unshielded Multilayer Inductor 350mA 400mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
4.7nH Unshielded Multilayer Inductor 350mA 400mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-16893-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16893-1-ND
Fixed Inductors 445-16893-1-ND
4.7nH Unshielded Multilayer Inductor 350mA 400mOhm Max 0201 (0603 Metric)

4.7nH Unshielded Multilayer Inductor 350mA 400mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16893-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16893-6-ND
Fixed Inductors 445-16893-6-ND
4.7nH Unshielded Multilayer Inductor 350mA 400mOhm Max 0201 (0603 Metric)

4.7nH Unshielded Multilayer Inductor 350mA 400mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16893-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16893-2-ND
Fixed Inductors 445-16893-2-ND
4.7nH Unshielded Multilayer Inductor 350mA 400mOhm Max 0201 (0603 Metric)

4.7nH Unshielded Multilayer Inductor 350mA 400mOhm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-16893-1-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
DCR 0.4000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2393JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
SMD Inductor and Choke - 71-36401E17NGTDF - ERSAELECTRONICS PTE. LTD.
Specs
Technology Thin Film
Inductance Range 0.0170 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
0402DF Ferrite Chip Inductors - 0402DF-300 0402DF-300XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details