TDK U.S.A. Corporation 500MA 250MOHM Inductor and Choke MHQ0603P2N8ST000

Description
FIXED IND 2.8NH 500MA 250MOHM SM Product overview: MHQ0603P2N8ST000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA, 250MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 500MA, 250MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MHQ0603P2N8ST000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 2.8NH 500MA 250MOHM SM Product overview: MHQ0603P2N8ST000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA, 250MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 500MA, 250MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MHQ0603P2N8ST000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
500MA 250MOHM Inductor and Choke - 71-MHQ0603P2N8ST000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500MA 250MOHM Inductor and Choke
71-MHQ0603P2N8ST000
500MA 250MOHM Inductor and Choke 71-MHQ0603P2N8ST000
FIXED IND 2.8NH 500MA 250MOHM SM Product overview: MHQ0603P2N8ST000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA, 250MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 500MA, 250MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MHQ0603P2N8ST000 can be used for catalog matching and distributor lookup.

FIXED IND 2.8NH 500MA 250MOHM SM Product overview: MHQ0603P2N8ST000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA, 250MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 500MA, 250MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MHQ0603P2N8ST000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-16839-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16839-1-ND
Fixed Inductors 445-16839-1-ND
2.8nH Unshielded Multilayer Inductor 500mA 250mOhm Max 0201 (0603 Metric)

2.8nH Unshielded Multilayer Inductor 500mA 250mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16839-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16839-2-ND
Fixed Inductors 445-16839-2-ND
2.8nH Unshielded Multilayer Inductor 500mA 250mOhm Max 0201 (0603 Metric)

2.8nH Unshielded Multilayer Inductor 500mA 250mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16839-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16839-6-ND
Fixed Inductors 445-16839-6-ND
2.8nH Unshielded Multilayer Inductor 500mA 250mOhm Max 0201 (0603 Metric)

2.8nH Unshielded Multilayer Inductor 500mA 250mOhm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-MHQ0603P2N8ST000 445-16839-1-ND
Product Name 500MA 250MOHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Multilayer Multilayer
Core Material Ceramic
Inductance Range 0.0028 microH
Unlock Full Specs
to access all available technical data

Similar Products

SMD 250MHz 680mA Inductor and Choke - 71-0402CS-6N8XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0068 microH
Inductance Tolerance 2 (+/- %)
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.1600 ohms
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-3134-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers