1.3nH Unshielded Multilayer Inductor 1.2A 30mOhm Max 0402 (1005 Metric)
1.3nH Unshielded Multilayer Inductor 1.2A 30mOhm Max 0402 (1005 Metric)
1.3nH Unshielded Multilayer Inductor 1.2A 30mOhm Max 0402 (1005 Metric)
FIXED IND 1.3NH 1.2A 30 MOHM SMD Product overview: MHQ1005P1N3CT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2A, 30 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.2A, 30 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MHQ1005P1N3CT000 can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 445-172413-1-ND | 71-MHQ1005P1N3CT000 |
| Product Name | Fixed Inductors | SMD 1.2A 30 MOHM Inductor and Choke |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount |
| Technology | Multilayer | Multilayer |
| Configuration | Fixed | |
| DCR | 0.0300 ohms |