TDK U.S.A. Corporation Fixed Inductors MHQ0603P1N0BTD25

Description
1nH Unshielded Multilayer Inductor 1A 70mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
1nH Unshielded Multilayer Inductor 1A 70mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-180004-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-180004-1-ND
Fixed Inductors 445-180004-1-ND
1nH Unshielded Multilayer Inductor 1A 70mOhm Max 0201 (0603 Metric)

1nH Unshielded Multilayer Inductor 1A 70mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-180004-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-180004-6-ND
Fixed Inductors 445-180004-6-ND
1nH Unshielded Multilayer Inductor 1A 70mOhm Max 0201 (0603 Metric)

1nH Unshielded Multilayer Inductor 1A 70mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-180004-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-180004-2-ND
Fixed Inductors 445-180004-2-ND
1nH Unshielded Multilayer Inductor 1A 70mOhm Max 0201 (0603 Metric)

1nH Unshielded Multilayer Inductor 1A 70mOhm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-180004-1-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Rod Core Inductor - RC-7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 450 microH
DCR 0.4200 ohms
View Details
4 suppliers
Fixed Inductors - KQ0603TTE68NJ - 1150862-KQ0603TTE68NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0680 microH
View Details
Common Mode Chokes - 486-DKFP-E21E-026Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-1N9 0402CS-1N9XJRW , 0402CS-1N9XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details