TDK U.S.A. Corporation Fixed Inductors MHQ0603P2N2ST000

Description
2.2nH Unshielded Multilayer Inductor 700mA 150mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
2.2nH Unshielded Multilayer Inductor 700mA 150mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-16821-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16821-2-ND
Fixed Inductors 445-16821-2-ND
2.2nH Unshielded Multilayer Inductor 700mA 150mOhm Max 0201 (0603 Metric)

2.2nH Unshielded Multilayer Inductor 700mA 150mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16821-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16821-6-ND
Fixed Inductors 445-16821-6-ND
2.2nH Unshielded Multilayer Inductor 700mA 150mOhm Max 0201 (0603 Metric)

2.2nH Unshielded Multilayer Inductor 700mA 150mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16821-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16821-1-ND
Fixed Inductors 445-16821-1-ND
2.2nH Unshielded Multilayer Inductor 700mA 150mOhm Max 0201 (0603 Metric)

2.2nH Unshielded Multilayer Inductor 700mA 150mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
700MA 150MOHM Inductor and Choke - 71-MHQ0603P2N2ST000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
700MA 150MOHM Inductor and Choke
71-MHQ0603P2N2ST000
700MA 150MOHM Inductor and Choke 71-MHQ0603P2N2ST000
FIXED IND 2.2NH 700MA 150MOHM SM Product overview: MHQ0603P2N2ST000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700MA, 150MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 700MA, 150MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MHQ0603P2N2ST000 can be used for catalog matching and distributor lookup.

FIXED IND 2.2NH 700MA 150MOHM SM Product overview: MHQ0603P2N2ST000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700MA, 150MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 700MA, 150MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MHQ0603P2N2ST000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-16821-2-ND 71-MHQ0603P2N2ST000
Product Name Fixed Inductors 700MA 150MOHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Multilayer Multilayer
Configuration Fixed
DCR 0.1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J563JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2125973 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1500 microH
Q Factor 30
View Details
Common Mode Chokes - 486-3-127-596-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details