DigiKey Datasheets for Chip Capacitors

Chip capacitors or surface mount capacitors do not have leads.
Chip Capacitors: Learn more

Page: 1 500 650 700 750 800 850 900 930 940 950 960 970 980 988 989 990 991 992 993 994 995 996 997 998 999 1000 1010 1020 1030 1040 1050 1060 1093
Product Name Notes
1µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 3.3Ohm
1.5µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 3.3Ohm
10µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.8Ohm
10µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.4Ohm
10µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1.1Ohm
10µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 1.1Ohm
10µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 900mOhm
10µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.6Ohm
10µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 300mOhm
10µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 700mOhm
10µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 800mOhm
100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 600mOhm
100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 600mOhm
15µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.8Ohm
15µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1Ohm
15µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 900mOhm
15µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 1.2Ohm
15µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 700mOhm
15µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 700mOhm
150µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 600mOhm
2.2µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 2.2Ohm
22µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.1Ohm
22µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1Ohm
22µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 800mOhm
22µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1Ohm
22µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 700mOhm
22µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 600mOhm
22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 300mOhm
22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 600mOhm
3.3µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 2Ohm
3.3µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.7Ohm
3.3µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 1.7Ohm
33µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 800mOhm
33µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 900mOhm
33µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 600mOhm
33µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 600mOhm
33µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 500mOhm
33µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 1.7Ohm
4.7µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 2.7Ohm
4.7µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 2.1Ohm
4.7µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 1.9Ohm
4.7µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 2.9Ohm
4.7µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1.7Ohm
4.7µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 2.8Ohm
4.7µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 1.6Ohm
4.7µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 3.1Ohm
4.7µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.3Ohm
4.7µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 1.5Ohm
47µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 1.8Ohm
47µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 500mOhm
47µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 800mOhm
47µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 800mOhm
47µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 1.8Ohm
47µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 800mOhm
6.8µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 1.8Ohm
6.8µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.7Ohm
6.8µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 2.4Ohm
6.8µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 1.4Ohm
6.8µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.8Ohm
68µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1Ohm
68µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 1.8Ohm
CAP TANT 10UF 10% 35V 2312
TH3106K016CC0800

<< Prev Next >>