DigiKey Datasheets for Chip Capacitors
Chip capacitors or surface mount capacitors do not have leads.
Chip Capacitors: Learn more
Page:
1
500
600
650
700
750
800
850
870
880
890
900
910
920
924
925
926
927
928
929
930
931
932
933
934
935
936
940
950
960
970
980
990
1000
1050
1093
| Product Name | Notes |
|---|---|
| .100UF 35.0V | |
| .100UF 50.0V | |
| 0.1µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 20Ohm | |
| 0.1µF Molded Tantalum Capacitors 50V 1206 (3216 Metric) 20Ohm | |
| 1µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 10Ohm | |
| 1µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) | |
| 1µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 10Ohm @ 100kHz | |
| 1µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 10Ohm | |
| 1µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 9Ohm @ 100kHz | |
| 1µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 9Ohm | |
| 1µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 8Ohm | |
| 1µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 7.5Ohm | |
| 1µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 7Ohm | |
| 1µF Molded Tantalum Capacitors 50V 1206 (3216 Metric) 7Ohm | |
| 1.00UF 10.0V | |
| 1.00UF 16.0V | |
| 10µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 800mOhm @ 100kHz | |
| 10µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 800mOhm @ 100kHz | |
| 100µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 500mOhm @ 100kHz | |
| 100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 150mOhm @ 100kHz | |
| 100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 440mOhm @ 100kHz | |
| 100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 440mOhm @ 100kHz | |
| 100µF Molded Tantalum Capacitors 4V 1206 (3216 Metric) 500mOhm | |
| 100µF Molded Tantalum Capacitors 6V 1206 (3216 Metric) 500mOhm @ 100kHz | |
| 100µF Molded Tantalum Capacitors 6V 1206 (3216 Metric) | |
| 100µF Molded Tantalum Capacitors 6V 1411 (3528 Metric) 1Ohm @ 100kHz | |
| 150µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 500mOhm | |
| 150µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 800mOhm @ 100kHz | |
| 150µF Molded Tantalum Capacitors 4V 1206 (3216 Metric) 800mOhm @ 100kHz | |
| 150µF Molded Tantalum Capacitors 6V 1411 (3528 Metric) 800mOhm @ 100kHz | |
| 220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 500mOhm @ 100kHz | |
| 220µF Molded Tantalum Capacitors 4V 1411 (3528 Metric) 500mOhm @ 100kHz | |
| 220µF Molded Tantalum Capacitors 6V 1411 (3528 Metric) 300mOhm @ 100kHz | |
| 220µF Molded Tantalum Capacitors 6V 1411 (3528 Metric) | |
| 330µF Molded Tantalum Capacitors 4V 1411 (3528 Metric) 800mOhm @ 100kHz | |
| 330µF Molded Tantalum Capacitors 6V 1411 (3528 Metric) 800mOhm | |
| 47µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 1.2Ohm @ 100kHz | |
| 47µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 1Ohm @ 100kHz | |
| 47µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 1Ohm | |
| 47µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 200mOhm @ 100kHz | |
| 47µF Molded Tantalum Capacitors 6V 1411 (3528 Metric) 800mOhm | |
| 47.0UF 10.0V | |
| 470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 250mOhm | |
| 6.8µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 700mOhm | |
| CAP TANT 0.1UF 10% 35V 1206 | |
| CAP TANT 0.1UF 10% 50V 1206 | |
| CAP TANT 100UF 10% 16V 2917 | |
| CAP TANT 100UF 20% 10V 2312 | |
| CAP TANT 100UF 20% 10V 2917 | |
| CAP TANT 100UF 20% 6V 1206 | |
| CAP TANT 100UF 20% 6V 1411 | |
| CAP TANT 10UF 10% 35V 2917 | |
| CAP TANT 150UF 20% 10V 1411 | |
| CAP TANT 150UF 20% 4V 1206 | |
| CAP TANT 1UF 10% 16V 1206 | |
| CAP TANT 1UF 10% 20V 1206 | |
| CAP TANT 1UF 10% 25V 1206 | |
| CAP TANT 1UF 10% 35V 1206 | |
| CAP TANT 1UF 10% 50V 1206 | |
| CAP TANT 1UF 16V 10% 1206 | |
| CAP TANT 1UF 20% 16V 1206 | |
| CAP TANT 220UF 20% 6V 1411 | |
| CAP TANT 330UF 20% 4V 1411 | |
| CAP TANT 47UF 20% 10V 1206 | |
| CAP TANT SMD |
| << Prev | Next >> |