DigiKey Datasheets for Chip Capacitors

Chip capacitors or surface mount capacitors do not have leads.
Chip Capacitors: Learn more

Page: 1 500 650 700 750 800 850 900 920 930 940 950 960 970 974 975 976 977 978 979 980 981 982 983 984 985 986 990 1000 1010 1020 1030 1040 1050 1093
Product Name Notes
220µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 130mOhm
220µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 55mOhm
220µF Conformal Coated Tantalum Capacitors 16V 2824 (7260 Metric) 120mOhm
220µF Conformal Coated Tantalum Capacitors 16V 2824 (7260 Metric) 55mOhm
220µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 65mOhm
220µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 80mOhm
33µF Conformal Coated Tantalum Capacitors 25V 2824 (7260 Metric) 130mOhm
33µF Conformal Coated Tantalum Capacitors 35V 2824 (7260 Metric) 200mOhm
33µF Conformal Coated Tantalum Capacitors 35V 2824 (7260 Metric) 280mOhm
330µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 130mOhm
330µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 45mOhm
330µF Conformal Coated Tantalum Capacitors 16V 2824 (7260 Metric) 110mOhm
330µF Conformal Coated Tantalum Capacitors 16V 2824 (7260 Metric) 55mOhm
330µF Conformal Coated Tantalum Capacitors 4V 2824 (7260 Metric) 80mOhm
390µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 130mOhm
390µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 45mOhm
47µF Conformal Coated Tantalum Capacitors 20V 2824 (7260 Metric) 110mOhm
47µF Conformal Coated Tantalum Capacitors 35V 2824 (7260 Metric) 280mOhm
47µF Conformal Coated Tantalum Capacitors 35V 2824 (7260 Metric) 320mOhm
68µF Conformal Coated Tantalum Capacitors 16V 2824 (7260 Metric) 95mOhm
68µF Conformal Coated Tantalum Capacitors 25V 2824 (7260 Metric) 200mOhm
68µF Conformal Coated Tantalum Capacitors 25V 2824 (7260 Metric) 95mOhm

<< Prev Next >>