TANT 20% 16V 22UF C LSR 250
TANT 20% 16V 22UF C LSR 250
TANT 20% 16V 22UF C LSR 250
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 4713-TCMIC226CTLSR250TR-ND | 4713-TCMIC226CTLSR250DKR-ND |
| Product Name | Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Applications | General Purpose | General Purpose |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrolytic Capacitors | Tantalum | Tantalum |
| Capacitance Range | 22 microF | 22 microF |