DigiKey Datasheets for Chip Capacitors

Chip capacitors or surface mount capacitors do not have leads.
Chip Capacitors: Learn more

Page: 1 500 600 650 700 750 800 850 880 890 900 910 920 930 934 935 936 937 938 939 940 941 942 943 944 945 946 950 960 970 980 990 1000 1050 1093
Product Name Notes
0.68µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 6.4Ohm @ 100kHz
0.68µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 6.4Ohm
10µF Molded Tantalum Capacitors 20V 2917 (7343 Metric)
10µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 1Ohm
10µF Molded Tantalum Capacitors 25V 2917 (7343 Metric)
10µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 1Ohm
10µF Molded Tantalum Capacitors 35V 2917 (7343 Metric)
10µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 800mOhm
10µF Molded Tantalum Capacitors 50V 2917 (7343 Metric)
10.0UF 20.0V
100µF Molded Tantalum Capacitors 20V 2917 (7343 Metric)
47µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.2Ohm
47µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.4Ohm
47µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.2Ohm
47µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.4Ohm
47µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1Ohm
47µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 800mOhm
47µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 900mOhm
47µF Molded Tantalum Capacitors 4V 2312 (6032 Metric) 1.6Ohm
47µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 1.5Ohm
47µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 1.6Ohm
47.0UF 10.0V
6.8µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.9Ohm
6.8µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1.9Ohm
6.8µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 1.9Ohm
6.8µF Molded Tantalum Capacitors 25V 2312 (6032 Metric)
6.8µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.8Ohm @ 100kHz
6.8µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.8Ohm
6.8µF Molded Tantalum Capacitors 35V 2312 (6032 Metric)
68µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.2Ohm
68µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1Ohm
68µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.2Ohm
68µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1Ohm @ 100kHz
68µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1Ohm
68µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 500mOhm
68µF Molded Tantalum Capacitors 4V 2312 (6032 Metric) 1.5Ohm
68µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 1.2Ohm
68.0UF 16.0V
CAP TANT 10UF 10% 25V 2917
CAP TANT 10UF 10% 35V 2917
CAP TANT 10UF 10% 50V 2917
CAP TANT 10UF 20% 25V 2917
CAP TANT 47UF 10% 10V 2312
CAP TANT 47UF 10% 16V 2312
CAP TANT 47UF 10% 20V 2312
CAP TANT 6.8UF 10% 35V 2312
CAP TANT 68UF 10% 20V 2312
CAP TANT SMD

<< Prev Next >>