Cal-Chip Electronics Tantalum Capacitors TCMIV106ETLSR100

Description
TANT 20% 35V 10UF E LSR 100
Request a Quote Datasheet
Description
TANT 20% 35V 10UF E LSR 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 4713-TCMIV106ETLSR100CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
4713-TCMIV106ETLSR100CT-ND
Tantalum Capacitors 4713-TCMIV106ETLSR100CT-ND
TANT 20% 35V 10UF E LSR 100

TANT 20% 35V 10UF E LSR 100

Buy Now Datasheet
Tantalum Capacitors - 4713-TCMIV106ETLSR100DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
4713-TCMIV106ETLSR100DKR-ND
Tantalum Capacitors 4713-TCMIV106ETLSR100DKR-ND
TANT 20% 35V 10UF E LSR 100

TANT 20% 35V 10UF E LSR 100

Buy Now Datasheet
Tantalum Capacitors - 4713-TCMIV106ETLSR100TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
4713-TCMIV106ETLSR100TR-ND
Tantalum Capacitors 4713-TCMIV106ETLSR100TR-ND
TANT 20% 35V 10UF E LSR 100

TANT 20% 35V 10UF E LSR 100

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-TCMIV106ETLSR100CT-ND 4713-TCMIV106ETLSR100DKR-ND
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 227GXX6R3MEY - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050525009P10HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details