Cal-Chip Electronics Tantalum Capacitors TCMIA336ATLSR700

Description
TANT 20% 10V 33UF A LSR 700
Request a Quote Datasheet
Description
TANT 20% 10V 33UF A LSR 700
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 4713-TCMIA336ATLSR700TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
4713-TCMIA336ATLSR700TR-ND
Tantalum Capacitors 4713-TCMIA336ATLSR700TR-ND
TANT 20% 10V 33UF A LSR 700

TANT 20% 10V 33UF A LSR 700

Buy Now Datasheet
Tantalum Capacitors - 4713-TCMIA336ATLSR700DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
4713-TCMIA336ATLSR700DKR-ND
Tantalum Capacitors 4713-TCMIA336ATLSR700DKR-ND
TANT 20% 10V 33UF A LSR 700

TANT 20% 10V 33UF A LSR 700

Buy Now Datasheet
Tantalum Capacitors - 4713-TCMIA336ATLSR700CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
4713-TCMIA336ATLSR700CT-ND
Tantalum Capacitors 4713-TCMIA336ATLSR700CT-ND
TANT 20% 10V 33UF A LSR 700

TANT 20% 10V 33UF A LSR 700

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-TCMIA336ATLSR700TR-ND 4713-TCMIA336ATLSR700DKR-ND
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C223U040AC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers