Cal-Chip Electronics Tantalum Capacitors TCMIE106BT

Description
TANT 20% 25V 10UF B CASE STD
Request a Quote Datasheet
Description
TANT 20% 25V 10UF B CASE STD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 4713-TCMIE106BTCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
4713-TCMIE106BTCT-ND
Tantalum Capacitors 4713-TCMIE106BTCT-ND
TANT 20% 25V 10UF B CASE STD

TANT 20% 25V 10UF B CASE STD

Buy Now Datasheet
Tantalum Capacitors - 4713-TCMIE106BTDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
4713-TCMIE106BTDKR-ND
Tantalum Capacitors 4713-TCMIE106BTDKR-ND
TANT 20% 25V 10UF B CASE STD

TANT 20% 25V 10UF B CASE STD

Buy Now Datasheet
Tantalum Capacitors - 4713-TCMIE106BTTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
4713-TCMIE106BTTR-ND
Tantalum Capacitors 4713-TCMIE106BTTR-ND
TANT 20% 25V 10UF B CASE STD

TANT 20% 25V 10UF B CASE STD

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-TCMIE106BTCT-ND 4713-TCMIE106BTDKR-ND
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000240FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C123U050BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details