Cal-Chip Electronics Tantalum Capacitors TCMIA337ETLSR050

Description
TANT 20% 10V 330UF E LSR 050
Request a Quote Datasheet
Description
TANT 20% 10V 330UF E LSR 050
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 4713-TCMIA337ETLSR050CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
4713-TCMIA337ETLSR050CT-ND
Tantalum Capacitors 4713-TCMIA337ETLSR050CT-ND
TANT 20% 10V 330UF E LSR 050

TANT 20% 10V 330UF E LSR 050

Buy Now Datasheet
Tantalum Capacitors - 4713-TCMIA337ETLSR050TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
4713-TCMIA337ETLSR050TR-ND
Tantalum Capacitors 4713-TCMIA337ETLSR050TR-ND
TANT 20% 10V 330UF E LSR 050

TANT 20% 10V 330UF E LSR 050

Buy Now Datasheet
Tantalum Capacitors - 4713-TCMIA337ETLSR050DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
4713-TCMIA337ETLSR050DKR-ND
Tantalum Capacitors 4713-TCMIA337ETLSR050DKR-ND
TANT 20% 10V 330UF E LSR 050

TANT 20% 10V 330UF E LSR 050

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-TCMIA337ETLSR050CT-ND 4713-TCMIA337ETLSR050DKR-ND
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100332KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Tantalum Capacitors - 1814618 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details