DigiKey Datasheets for Chip Capacitors
Chip capacitors or surface mount capacitors do not have leads.
Chip Capacitors: Learn more
Page:
1
500
650
700
750
800
850
900
910
920
930
940
950
960
964
965
966
967
968
969
970
971
972
973
974
975
976
980
990
1000
1010
1020
1030
1050
1093
| Product Name | Notes |
|---|---|
| 10µF Molded Tantalum Polymer Capacitor 63V 2917 (7343 Metric) 150mOhm @ 100kHz | |
| 100µF Molded Tantalum Polymer Capacitor 20V 2917 (7343 Metric) 30mOhm @ 100kHz | |
| 100µF Molded Tantalum Polymer Capacitor 20V 2917 (7343 Metric) 50mOhm @ 100kHz | |
| 100µF Molded Tantalum Polymer Capacitor 25V 2917 (7343 Metric) 60mOhm @ 100kHz | |
| 100µF Molded Tantalum Polymer Capacitor 2917 (7343 Metric) | |
| 100µF Molded Tantalum Polymer Capacitor 30V 2917 (7343 Metric) 35mOhm @ 100kHz | |
| 100µF Molded Tantalum Polymer Capacitor 30V 2917 (7343 Metric) 70mOhm @ 100kHz | |
| 100µF Molded Tantalum Polymer Capacitor 3V 2917 (7343 Metric) 10mOhm | |
| 1000µF Molded Tantalum Polymer Capacitor 2.5V 2917 (7343 Metric) 12mOhm @ 100kHz | |
| 1000µF Molded Tantalum Polymer Capacitor 3V 2917 (7343 Metric) 12mOhm @ 100kHz | |
| 1000µF Molded Tantalum Polymer Capacitor 4V 2917 (7343 Metric) 12mOhm @ 100kHz | |
| 15µF Molded Tantalum Polymer Capacitor 63V 2917 (7343 Metric) 50mOhm @ 100kHz | |
| 15µF Molded Tantalum Polymer Capacitor 63V 2917 (7343 Metric) 50mOhm | |
| 15.0UF 63.0V | |
| 150µF Molded Tantalum Polymer Capacitor 16V 2917 (7343 Metric) 40mOhm @ 100kHz | |
| 150.UF 16.0V | |
| CAP TANT 100UF 25V 20% 2917 | |
| CAP TANT POLY 1000UF 3V 2917 | |
| CAP TANT POLY 100UF 25V 2917 | |
| CAP TANT POLY 15UF 63V 2917 | |
| CAP TANT SMD POLYMER HI-REL |
| << Prev | Next >> |