Cal-Chip Electronics Tantalum Capacitors TCMIE686ET

Description
TANT 20% 25V 68UF E CASE STD
Request a Quote Datasheet
Description
TANT 20% 25V 68UF E CASE STD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 4713-TCMIE686ETTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
4713-TCMIE686ETTR-ND
Tantalum Capacitors 4713-TCMIE686ETTR-ND
TANT 20% 25V 68UF E CASE STD

TANT 20% 25V 68UF E CASE STD

Buy Now Datasheet
Tantalum Capacitors - 4713-TCMIE686ETDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
4713-TCMIE686ETDKR-ND
Tantalum Capacitors 4713-TCMIE686ETDKR-ND
TANT 20% 25V 68UF E CASE STD

TANT 20% 25V 68UF E CASE STD

Buy Now Datasheet
Tantalum Capacitors - 4713-TCMIE686ETCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
4713-TCMIE686ETCT-ND
Tantalum Capacitors 4713-TCMIE686ETCT-ND
TANT 20% 25V 68UF E CASE STD

TANT 20% 25V 68UF E CASE STD

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-TCMIE686ETTR-ND 4713-TCMIE686ETDKR-ND
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Capacitors - 1725663 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 107SVL025MFE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers