ROHM Semiconductor USA, LLC Datasheets for Bipolar RF Transistors
Bipolar RF transistors consist of an N-type or P-type layer sandwiched between two layers of the opposite type. They are designed to handle high-power radio frequency (RF) signals in devices such as stereo amplifiers, radio transmitters, and television monitors.
Bipolar RF Transistors: Learn more
| Product Name | Notes |
|---|---|
| Automotive Digital Transistors | |
| Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillattors, driver ICs and so forth. | |
| DTA043Z and DTC043Z chip in a EMT6 package. | |
| DTD143EC is an digital transistor (Resistor built-in type transistor). The bias resistors consist of thin-film resistors with complete isolation to allow negative. | |
| These are the standard products of "digital transistors" which ROHM invented and marketed first in the world. | |
| Transistor | |
| Two DTC044E chips in a EMT6 package. |
| << Prev | Next >> |