Texas Instruments High-Performance Analog FIFOs Memory SN74ACT7808-20FN

Description
Asynchronous FIFO 18K (2K x 9) Uni-Directional 50MHz 15ns 44-PLCC (16.58x16.58)
Request a Quote Datasheet
Description
Asynchronous FIFO 18K (2K x 9) Uni-Directional 50MHz 15ns 44-PLCC (16.58x16.58)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FIFOs Memory - 296-4468-5-ND - DigiKey
Thief River Falls, MN, United States
FIFOs Memory
296-4468-5-ND
FIFOs Memory 296-4468-5-ND
Asynchronous FIFO 18K (2K x 9) Uni-Directional 50MHz 15ns 44-PLCC (16.58x16.58)

Asynchronous FIFO 18K (2K x 9) Uni-Directional 50MHz 15ns 44-PLCC (16.58x16.58)

Buy Now Datasheet
Logic - Logic - FIFOs Memory - SN74ACT7808-20FN - 1253372-SN74ACT7808-20FN - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - SN74ACT7808-20FN
1253372-SN74ACT7808-20FN
Logic - Logic - FIFOs Memory - SN74ACT7808-20FN 1253372-SN74ACT7808-20FN
Manufacturer: Texas Instruments Win Source Part Number: 1253372-SN74ACT7808- 20FN Packaging: Tube Mounting Style: SMD Data Rate: 50MHz Function: Asynchronous Memory Size: 18K (2K x 9) Access Time: 15ns Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: No Categories: Integrated Circuits Supplier Device Package: 44-PLCC (16.58x16.58) Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 44-LCC Maximum Supply Current: 400μA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Family Part Number: 74ACT7808 Manufacturer Pack Quantity: 26 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1253372-SN74ACT7808-20FN
Packaging: Tube
Mounting Style: SMD
Data Rate: 50MHz
Function: Asynchronous
Memory Size: 18K (2K x 9)
Access Time: 15ns
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: Yes
Retransmit Capability: No
FWFT Support: No
Categories: Integrated Circuits
Supplier Device Package: 44-PLCC (16.58x16.58)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 44-LCC
Maximum Supply Current: 400μA
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Family Part Number: 74ACT7808
Manufacturer Pack Quantity: 26
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now
Integrated Circuits (ICs) - Logic - FIFOs Memory - SN74ACT7808-20FN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
SN74ACT7808-20FN
Integrated Circuits (ICs) - Logic - FIFOs Memory SN74ACT7808-20FN
IC FIFO ASYNC 2KX9 15NS 44PLCC

IC FIFO ASYNC 2KX9 15NS 44PLCC

Supplier's Site
FIFOs Memory - SN74ACT7808-20FN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
SN74ACT7808-20FN
FIFOs Memory SN74ACT7808-20FN
Asynchronous FIFO 18K (2K x 9) Uni-Directional 50MHz 15ns 44-PLCC (16.58x16.58)

Asynchronous FIFO 18K (2K x 9) Uni-Directional 50MHz 15ns 44-PLCC (16.58x16.58)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 296-4468-5-ND 1253372-SN74ACT7808-20FN SN74ACT7808-20FN SN74ACT7808-20FN
Product Name FIFOs Memory Logic - Logic - FIFOs Memory - SN74ACT7808-20FN Integrated Circuits (ICs) - Logic - FIFOs Memory FIFOs Memory
Data Rate 50 MHz 50 MHz 50 MHz
Access Time 15 ns 15 ns 15 ns 15 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 18 kbits 18 kbits 18 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ27C512 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EPROM; UVEPROM
Access Time 15 to 25 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 580536-002-00 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Integrated Circuits (ICs) - Memory - Memory - 54F189DLQB - Shenzhen Shengyu Electronics Technology Limited
Specs
Memory Category Volatile
Cycle Time 37.5 ns
Density 0 kbits
View Details
2 suppliers
Flash Memory - 1882745 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Bits per Word 8 bits
View Details