Asynchronous FIFO 4.5K (256 x 18) Uni-Directional 50MHz 15ns 56-SSOP
Asynchronous FIFO 4.5K (256 x 18) Uni-Directional 50MHz 15ns 56-SSOP
IC FIFO ASYNC 256X18 56SSOP
IC STROBED FIFO 256X18 56-SSOP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | SN74ACT7806-20DLR-ND | SN74ACT7806-20DLR | SN74ACT7806-20DLR | SN74ACT7806-20DLR |
| Product Name | FIFOs Memory | FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory | Logic - FIFOs Memory |
| Data Rate | 50 MHz | 50 MHz | 50 MHz | |
| Access Time | 15 ns | 15 ns | 15 ns | 15 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 4 kbits | 4 kbits | 4 kbits |