Texas Instruments High-Performance Analog Logic - Logic - FIFOs Memory - SN74ACT7805-15DLR SN74ACT7805-15DLR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1253368-SN74ACT7805- 15DLR Series: 74ACT Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C Package: 56-BSSOP (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Data Rate: 67MHz Function: Synchronous Memory Size: 4.5K (256 x 18) Access Time: 12ns Bus Directional: Uni-Directional Expansion Type: Width Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: No Part Status: Obsolete(EOL) Family Name: SN74ACT7805 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 56-SSOP Maximum Supply Current: 400μA Alternative Parts (Cross-Reference): SN74ACT7805-15DL; SN74ACT7805-20DLR; SN74ACT7805-20DL; Introduction Date: December 16, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1253368-SN74ACT7805- 15DLR Series: 74ACT Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C Package: 56-BSSOP (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Data Rate: 67MHz Function: Synchronous Memory Size: 4.5K (256 x 18) Access Time: 12ns Bus Directional: Uni-Directional Expansion Type: Width Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: No Part Status: Obsolete(EOL) Family Name: SN74ACT7805 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 56-SSOP Maximum Supply Current: 400μA Alternative Parts (Cross-Reference): SN74ACT7805-15DL; SN74ACT7805-20DLR; SN74ACT7805-20DL; Introduction Date: December 16, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - FIFOs Memory - SN74ACT7805-15DLR - 1253368-SN74ACT7805-15DLR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - SN74ACT7805-15DLR
1253368-SN74ACT7805-15DLR
Logic - Logic - FIFOs Memory - SN74ACT7805-15DLR 1253368-SN74ACT7805-15DLR
Manufacturer: Texas Instruments Win Source Part Number: 1253368-SN74ACT7805- 15DLR Series: 74ACT Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C Package: 56-BSSOP (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Data Rate: 67MHz Function: Synchronous Memory Size: 4.5K (256 x 18) Access Time: 12ns Bus Directional: Uni-Directional Expansion Type: Width Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: No Part Status: Obsolete(EOL) Family Name: SN74ACT7805 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 56-SSOP Maximum Supply Current: 400μA Alternative Parts (Cross-Reference): SN74ACT7805-15DL; SN74ACT7805-20DLR; SN74ACT7805-20DL; Introduction Date: December 16, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1253368-SN74ACT7805-15DLR
Series: 74ACT
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 70°C
Package: 56-BSSOP (0.295", 7.50mm Width)
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Data Rate: 67MHz
Function: Synchronous
Memory Size: 4.5K (256 x 18)
Access Time: 12ns
Bus Directional: Uni-Directional
Expansion Type: Width
Programmable Flags Support: Yes
Retransmit Capability: No
FWFT Support: No
Part Status: Obsolete(EOL)
Family Name: SN74ACT7805
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 56-SSOP
Maximum Supply Current: 400μA
Alternative Parts (Cross-Reference): SN74ACT7805-15DL; SN74ACT7805-20DLR; SN74ACT7805-20DL;
Introduction Date: December 16, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Logic - FIFOs Memory - SN74ACT7805-15DLR - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
SN74ACT7805-15DLR
Logic - FIFOs Memory SN74ACT7805-15DLR
IC SYNC FIFO MEM 256X18 56-SSOP

IC SYNC FIFO MEM 256X18 56-SSOP

Supplier's Site Datasheet
FIFOs Memory - SN74ACT7805-15DLR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
SN74ACT7805-15DLR
FIFOs Memory SN74ACT7805-15DLR
Synchronous FIFO 4.5K (256 x 18) Uni-Directional 67MHz 12ns 56-SSOP

Synchronous FIFO 4.5K (256 x 18) Uni-Directional 67MHz 12ns 56-SSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips
Product Number 1253368-SN74ACT7805-15DLR SN74ACT7805-15DLR SN74ACT7805-15DLR
Product Name Logic - Logic - FIFOs Memory - SN74ACT7805-15DLR Logic - FIFOs Memory FIFOs Memory
Data Rate 67 MHz 67 MHz 67 MHz
Access Time 12 ns 12 ns 12 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type SSOP SSOP; 56-BSSOP (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C1005C-25L-883C - 1204596-MT5C1005C-25L-883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - 4721BDC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category RAM
Operating Temperature 0 to 70 C (32 to 158 F)
Density 1 kbits
View Details
Memory - 16-3507-01-T - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - 6116SA45TDB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 45 ns
Density 16 kbits
View Details