Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - FIFOs Memory SN74ACT7807-40FN

Description
Win Source Part Number: 1258855-SN74ACT7807- 40FN Category: Integrated Circuits (ICs)>Logic - FIFOs Memory Series: 74ACT Package: Tube Standard Package: 26 Mounting: SMD (SMT) Data Rate: 25MHz Function: Synchronous Memory Size: 18K (2K x 9) Access Time: 25ns Current - Supply (Max): 400µA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: No Voltage - Supply: 4.5 V ~ 5.5 V Package / Case: 44-LCC (J-Lead) Supplier Device Package: 44-PLCC (16.58x16.58) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-4466-5,TEXTISSN 74ACT7807-40FN,-SN74 ACT7807-40FNR,296-44 66-5R,-296-4466-5,29 6-4466-5,2156-SN74AC T7807-40FN-TI Base Product Number: 74ACT7807 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1258855-SN74ACT7807- 40FN Category: Integrated Circuits (ICs)>Logic - FIFOs Memory Series: 74ACT Package: Tube Standard Package: 26 Mounting: SMD (SMT) Data Rate: 25MHz Function: Synchronous Memory Size: 18K (2K x 9) Access Time: 25ns Current - Supply (Max): 400µA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: No Voltage - Supply: 4.5 V ~ 5.5 V Package / Case: 44-LCC (J-Lead) Supplier Device Package: 44-PLCC (16.58x16.58) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-4466-5,TEXTISSN 74ACT7807-40FN,-SN74 ACT7807-40FNR,296-44 66-5R,-296-4466-5,29 6-4466-5,2156-SN74AC T7807-40FN-TI Base Product Number: 74ACT7807 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - FIFOs Memory - 1258855-SN74ACT7807-40FN - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - FIFOs Memory
1258855-SN74ACT7807-40FN
Integrated Circuits (ICs) - Logic - FIFOs Memory 1258855-SN74ACT7807-40FN
Win Source Part Number: 1258855-SN74ACT7807- 40FN Category: Integrated Circuits (ICs)>Logic - FIFOs Memory Series: 74ACT Package: Tube Standard Package: 26 Mounting: SMD (SMT) Data Rate: 25MHz Function: Synchronous Memory Size: 18K (2K x 9) Access Time: 25ns Current - Supply (Max): 400µA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: No Voltage - Supply: 4.5 V ~ 5.5 V Package / Case: 44-LCC (J-Lead) Supplier Device Package: 44-PLCC (16.58x16.58) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-4466-5,TEXTISSN 74ACT7807-40FN,-SN74 ACT7807-40FNR,296-44 66-5R,-296-4466-5,29 6-4466-5,2156-SN74AC T7807-40FN-TI Base Product Number: 74ACT7807 Product Status: Obsolete

Win Source Part Number: 1258855-SN74ACT7807-40FN
Category: Integrated Circuits (ICs)>Logic - FIFOs Memory
Series: 74ACT
Package: Tube
Standard Package: 26
Mounting: SMD (SMT)
Data Rate: 25MHz
Function: Synchronous
Memory Size: 18K (2K x 9)
Access Time: 25ns
Current - Supply (Max): 400µA
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: Yes
Retransmit Capability: No
FWFT Support: No
Voltage - Supply: 4.5 V ~ 5.5 V
Package / Case: 44-LCC (J-Lead)
Supplier Device Package: 44-PLCC (16.58x16.58)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -296-4466-5,TEXTISSN74ACT7807-40FN,-SN74ACT7807-40FNR,296-4466-5R,-296-4466-5,296-4466-5,2156-SN74ACT7807-40FN-TI
Base Product Number: 74ACT7807
Product Status: Obsolete

Buy Now Datasheet
FIFOs Memory - 296-4466-5-ND - DigiKey
Thief River Falls, MN, United States
FIFOs Memory
296-4466-5-ND
FIFOs Memory 296-4466-5-ND
Synchronous FIFO 18K (2K x 9) Uni-Directional 25MHz 25ns 44-PLCC (16.58x16.58)

Synchronous FIFO 18K (2K x 9) Uni-Directional 25MHz 25ns 44-PLCC (16.58x16.58)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - SN74ACT7807-40FN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
SN74ACT7807-40FN
Integrated Circuits (ICs) - Logic - FIFOs Memory SN74ACT7807-40FN
IC FIFO SYNC 2KX9 25NS 44PLCC

IC FIFO SYNC 2KX9 25NS 44PLCC

Supplier's Site
FIFOs Memory - SN74ACT7807-40FN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
SN74ACT7807-40FN
FIFOs Memory SN74ACT7807-40FN
Synchronous FIFO 18K (2K x 9) Uni-Directional 25MHz 25ns 44-PLCC (16.58x16.58)

Synchronous FIFO 18K (2K x 9) Uni-Directional 25MHz 25ns 44-PLCC (16.58x16.58)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1258855-SN74ACT7807-40FN 296-4466-5-ND SN74ACT7807-40FN SN74ACT7807-40FN
Product Name Integrated Circuits (ICs) - Logic - FIFOs Memory FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory FIFOs Memory
Memory Category FIFO
Data Rate 25 MHz 25 MHz 25 MHz
Access Time 25 ns 25 ns 25 ns 25 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 1882660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details