Asynchronous FIFO 18K (1K x 9 x 2) Bi-Directional 33MHz 25ns 44-PLCC (16.58x16.58)
Win Source Part Number: 1258896-SN74ACT2235-
Category: Integrated Circuits (ICs)>Logic - FIFOs Memory
Series: 74ACT
Package: Tape & Reel (TR)
Standard Package: 500
Mounting: SMD (SMT)
Data Rate: 33MHz
Function: Asynchronous
Memory Size: 18K (1K x 9 x 2)
Access Time: 25ns
Current - Supply (Max): 400µA
Bus Directional: Bi-Directional
Programmable Flags Support: Yes
Retransmit Capability: No
FWFT Support: No
Voltage - Supply: 4.5 V ~ 5.5 V
Package / Case: 44-LCC (J-Lead)
Supplier Device Package: 44-PLCC (16.58x16.58)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISSN74ACT2235-30
Base Product Number: 74ACT2235
Product Status: Obsolete
IC FIFO ASYNC 1KX9X2 44PLCC
Asynchronous FIFO 18K (1K x 9 x 2) Bi-Directional 33MHz 25ns 44-PLCC (16.58x16.58)
IC ASYNC BI-DIR FIFO MEM 44-PLCC
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | SN74ACT2235-30FNR-ND | 1258896-SN74ACT2235-30FNR | SN74ACT2235-30FNR | SN74ACT2235-30FNR | SN74ACT2235-30FNR |
| Product Name | FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory | FIFOs Memory | Logic - FIFOs Memory |
| Data Rate | 33 MHz | 33 MHz | 33 MHz | 33 MHz | |
| Access Time | 25 ns | 25 ns | 25 ns | 25 ns | 25 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 18 kbits | 18 kbits | 18 kbits |