Texas Instruments High-Performance Analog FIFOs Memory SN74ACT7806-25DLR

Description
Asynchronous FIFO 4.5K (256 x 18) Uni-Directional 40MHz 18ns 56-SSOP
Request a Quote Datasheet
Description
Asynchronous FIFO 4.5K (256 x 18) Uni-Directional 40MHz 18ns 56-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FIFOs Memory - SN74ACT7806-25DLR-ND - DigiKey
Thief River Falls, MN, United States
Asynchronous FIFO 4.5K (256 x 18) Uni-Directional 40MHz 18ns 56-SSOP

Asynchronous FIFO 4.5K (256 x 18) Uni-Directional 40MHz 18ns 56-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - 1258894-SN74ACT7806-25DLR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - FIFOs Memory
1258894-SN74ACT7806-25DLR
Integrated Circuits (ICs) - Logic - FIFOs Memory 1258894-SN74ACT7806-25DLR
Win Source Part Number: 1258894-SN74ACT7806- 25DLR Category: Integrated Circuits (ICs)>Logic - FIFOs Memory Series: 74ACT Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Data Rate: 40MHz Function: Asynchronous Memory Size: 4.5K (256 x 18) Access Time: 18ns Current - Supply (Max): 400µA Bus Directional: Uni-Directional Expansion Type: Width Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: No Voltage - Supply: 4.5 V ~ 5.5 V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISSN74ACT7806-25 DLR,2156-SN74ACT7806 -25DLR-TITR Base Product Number: 74ACT7806 Product Status: Obsolete

Win Source Part Number: 1258894-SN74ACT7806-25DLR
Category: Integrated Circuits (ICs)>Logic - FIFOs Memory
Series: 74ACT
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Data Rate: 40MHz
Function: Asynchronous
Memory Size: 4.5K (256 x 18)
Access Time: 18ns
Current - Supply (Max): 400µA
Bus Directional: Uni-Directional
Expansion Type: Width
Programmable Flags Support: Yes
Retransmit Capability: No
FWFT Support: No
Voltage - Supply: 4.5 V ~ 5.5 V
Package / Case: 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package: 56-SSOP
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISSN74ACT7806-25DLR,2156-SN74ACT7806-25DLR-TITR
Base Product Number: 74ACT7806
Product Status: Obsolete

Buy Now Datasheet
FIFOs Memory - SN74ACT7806-25DLR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
SN74ACT7806-25DLR
FIFOs Memory SN74ACT7806-25DLR
Asynchronous FIFO 4.5K (256 x 18) Uni-Directional 40MHz 18ns 56-SSOP

Asynchronous FIFO 4.5K (256 x 18) Uni-Directional 40MHz 18ns 56-SSOP

Buy Now Datasheet
Logic - FIFOs Memory - SN74ACT7806-25DLR - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
SN74ACT7806-25DLR
Logic - FIFOs Memory SN74ACT7806-25DLR
IC STROBED FIFO 256X18 56-SSOP

IC STROBED FIFO 256X18 56-SSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - SN74ACT7806-25DLR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
SN74ACT7806-25DLR
Integrated Circuits (ICs) - Logic - FIFOs Memory SN74ACT7806-25DLR
IC FIFO ASYNC 256X18 56SSOP

IC FIFO ASYNC 256X18 56SSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number SN74ACT7806-25DLR-ND 1258894-SN74ACT7806-25DLR SN74ACT7806-25DLR SN74ACT7806-25DLR SN74ACT7806-25DLR
Product Name FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory FIFOs Memory Logic - FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory
Data Rate 40 MHz 40 MHz 40 MHz 40 MHz
Access Time 18 ns 18 ns 18 ns 18 ns 18 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 4 kbits 4 kbits 4 kbits
Unlock Full Specs
to access all available technical data

Similar Products

SN74ACT7813 64 x 18 synchronous FIFO memory - SN74ACT7813-15DL - Texas Instruments
Specs
Memory Category FIFO
View Details
6 suppliers
Memory - 520966230597 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882874P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Memory - AS5SP512K18 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details