Asynchronous FIFO 256 (64 x 4) Uni-Directional 30MHz 22ns 16-PDIP
FIFO, 64X4, 22ns, Asynchronous, TTL, PDIP16
Win Source Part Number: 1258849-SN74ALS236N
Category: Integrated Circuits (ICs)>Logic - FIFOs Memory
Series: 74ALS
Package: Tube
Standard Package: 25
Data Rate: 30MHz
Function: Asynchronous
Memory Size: 256 (64 x 4)
Access Time: 22ns
Current - Supply (Max): 145mA
Bus Directional: Uni-Directional
Expansion Type: Width
Programmable Flags Support: No
Retransmit Capability: No
FWFT Support: No
Voltage - Supply: 4.5 V ~ 5.5 V
Mounting Type: Through Hole
Package / Case: 16-DIP (0.300", 7.62mm)
Supplier Device Package: 16-PDIP
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SN74ALS236N,TEX
Base Product Number: SN74ALS2
Product Status: Obsolete
IC FIFO ASYNC 64X4 22NS 16DIP
IC MEMORY 64X4 ASYNCH 16-DIP
Asynchronous FIFO 256 (64 x 4) Uni-Directional 30MHz 22ns 16-PDIP
| DigiKey | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 296-33722-5-ND | SN74ALS236N | 1258849-SN74ALS236N | SN74ALS236N | SN74ALS236N | SN74ALS236N |
| Product Name | FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory | Logic - FIFOs Memory | FIFOs Memory | |
| Data Rate | 30 MHz | 30 MHz | 30 MHz | 30 MHz | ||
| Access Time | 22 ns | 22 ns | 22 ns | 22 ns | 22 ns | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Density | 256 kbits | 256 kbits | 0 kbits | |||
| Package Type | DIP; "16-DIP (0.300"", 7.62mm)" | DIP; PDIP16 | DIP | DIP; 16-DIP (0.300\", 7.62mm) |