NVSRAM (Non-Volatile SRAM) Memory IC 1Mb (128K x 8) Parallel 70ns 32-DIP Module (18.42x42.8)
Manufacturer: Texas Instruments
Win Source Part Number: 1154328-BQ4013YMA-70
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
128KX8 NON-VOLATILE SRAM MODULE, 70ns, PDMA32, ROHS COMPLIANT, PLASTIC, DIP-32 Product overview: BQ4013YMA-70 from Texas Instruments is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, DIP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BQ4013YMA-70 can be used for catalog matching and distributor lookup.
IC NVSRAM 1MBIT PAR 32DIP MODULE
IC NVSRAM 1MBIT PAR 32DIP MODULE
NVSRAM (Non-Volatile SRAM) Memory IC 1Mbit Parallel 70 ns 32-DIP Module (18.42x42.8)
IC NVSRAM 1MBIT PAR 32DIP MODULE
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 296-9394-5-ND | 1154328-BQ4013YMA-70 | 774-BQ4013YMA-70 | BQ4013YMA-70 | BQ4013YMA-70 | BQ4013YMA-70 | BQ4013YMA-70 |
| Product Name | Memory | Memory - BQ4013YMA-70 | DIP Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Memory |
| Memory Category | NVRAM; NVSRAM | NVSRAM; Non-Volatile, , NVSRAM; SRAM Chip | Non-Volatile; SRAM Chip | NVSRAM; SRAM Chip | NVSRAM; NVSRAM; SRAM Chip | NVSRAM (Non-Volatile SRAM); SRAM Chip | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||
| Density | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | |
| Package Type | DIP; "32-DIP Module (0.610"", 15.49mm)" | DIP; 32-DIP Module (0.610\", 15.49mm) | DIP; 32-DIP Module (0.610", 15.49mm) | ||||
| Supply Voltage | 4.5V ~ 5.5V | -4.5V; 4.5V | Through Hole | 4.5V ~ 5.5V | 4.5V ~ 5.5V |