Synchronous FIFO 9K (512 x 18) Uni-Directional 25MHz 20ns 56-SSOP
Win Source Part Number: 1258892-SN74ACT7803-
Category: Integrated Circuits (ICs)>Logic - FIFOs Memory
Series: 74ACT
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Data Rate: 25MHz
Function: Synchronous
Memory Size: 9K (512 x 18)
Access Time: 20ns
Current - Supply (Max): 400µA
Bus Directional: Uni-Directional
Expansion Type: Width
Programmable Flags Support: Yes
Retransmit Capability: No
FWFT Support: No
Voltage - Supply: 4.5 V ~ 5.5 V
Package / Case: 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package: 56-SSOP
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISSN74ACT7803-40
Base Product Number: 74ACT7803
Product Status: Obsolete
Synchronous FIFO 9K (512 x 18) Uni-Directional 25MHz 20ns 56-SSOP
IC FIFO SYNC 512X18 20NS 56SSOP
IC CLOCKED FIFO 512X18 56-SSOP
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | SN74ACT7803-40DLR-ND | 1258892-SN74ACT7803-40DLR | SN74ACT7803-40DLR | SN74ACT7803-40DLR | SN74ACT7803-40DLR |
| Product Name | FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory | FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory | Logic - FIFOs Memory |
| Data Rate | 25 MHz | 25 MHz | 25 MHz | 25 MHz | |
| Access Time | 20 ns | 20 ns | 20 ns | 20 ns | 20 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 9 kbits | 9 kbits | 9 kbits |