Texas Instruments High-Performance Analog Memory - Memory - Controllers - BQ2201SN BQ2201SN

Description
Manufacturer: Texas Instruments Win Source Part Number: 011870-BQ2201SN Packaging: Reel - TR Controller Type: Nonvolatile SRAM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 011870-BQ2201SN Packaging: Reel - TR Controller Type: Nonvolatile SRAM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Memory - Controllers - BQ2201SN - 011870-BQ2201SN - Win Source Electronics
Laguna Hills, CA, United States
Memory - Memory - Controllers - BQ2201SN
011870-BQ2201SN
Memory - Memory - Controllers - BQ2201SN 011870-BQ2201SN
Manufacturer: Texas Instruments Win Source Part Number: 011870-BQ2201SN Packaging: Reel - TR Controller Type: Nonvolatile SRAM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 011870-BQ2201SN
Packaging: Reel - TR
Controller Type: Nonvolatile SRAM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
SOIC Memory IC and Storage Component
736-BQ2201SN
SOIC Memory IC and Storage Component 736-BQ2201SN
SRAM Nonvolatile Controller IC for 1 SRAM Bank 8-SOIC 0 to 70 Product overview: BQ2201SN from Texas Instruments is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOIC, Memory IC and Storage Component, Memory Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 736-BQ2201SN can be used for catalog matching and distributor lookup.

SRAM Nonvolatile Controller IC for 1 SRAM Bank 8-SOIC 0 to 70 Product overview: BQ2201SN from Texas Instruments is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOIC, Memory IC and Storage Component, Memory Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 736-BQ2201SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Controllers - BQ2201SN - ODG (Origin Data Global)
Shenzhen, China
Controllers
BQ2201SN
Controllers BQ2201SN
IC SRAM NONVOL CNTRLR 8-SOIC

IC SRAM NONVOL CNTRLR 8-SOIC

Supplier's Site Datasheet
Controllers - BQ2201SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
BQ2201SN
Controllers BQ2201SN
IC SRAM NONVOL CNTRLR 8-SOIC

IC SRAM NONVOL CNTRLR 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 011870-BQ2201SN 736-BQ2201SN BQ2201SN BQ2201SN
Product Name Memory - Memory - Controllers - BQ2201SN SOIC Memory IC and Storage Component Controllers Controllers
Memory Category SRAM Chip SRAM Chip SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 24C01-I - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 1 kbits
View Details
Flash Memory - 1882525 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - AS29LV016D - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details