Texas Instruments High-Performance Analog FIFOs Memory SN74ALVC7803-40DL

Description
Synchronous FIFO 9K (512 x 18) Uni-Directional 25MHz 20ns 56-SSOP
Request a Quote Datasheet
Description
Synchronous FIFO 9K (512 x 18) Uni-Directional 25MHz 20ns 56-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FIFOs Memory - 296-5163-5-ND - DigiKey
Thief River Falls, MN, United States
FIFOs Memory
296-5163-5-ND
FIFOs Memory 296-5163-5-ND
Synchronous FIFO 9K (512 x 18) Uni-Directional 25MHz 20ns 56-SSOP

Synchronous FIFO 9K (512 x 18) Uni-Directional 25MHz 20ns 56-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - 1258832-SN74ALVC7803-40DL - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - FIFOs Memory
1258832-SN74ALVC7803-40DL
Integrated Circuits (ICs) - Logic - FIFOs Memory 1258832-SN74ALVC7803-40DL
Win Source Part Number: 1258832-SN74ALVC7803 -40DL Category: Integrated Circuits (ICs)>Logic - FIFOs Memory Series: 74ALVC Package: Tube Standard Package: 20 Mounting: SMD (SMT) Data Rate: 25MHz Function: Synchronous Memory Size: 9K (512 x 18) Access Time: 20ns Current - Supply (Max): 40µA Bus Directional: Uni-Directional Expansion Type: Width Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: No Voltage - Supply: 3 V ~ 3.6 V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: -296-5163-5,-296-516 3-5,296-5163-5R,296- 5163-5,-SN74ALVC7803 -40DLR,TEXTISSN74ALV C7803-40DL,2156-SN74 ALVC7803-40DL-TI Base Product Number: SN74ALVC Product Status: Obsolete

Win Source Part Number: 1258832-SN74ALVC7803-40DL
Category: Integrated Circuits (ICs)>Logic - FIFOs Memory
Series: 74ALVC
Package: Tube
Standard Package: 20
Mounting: SMD (SMT)
Data Rate: 25MHz
Function: Synchronous
Memory Size: 9K (512 x 18)
Access Time: 20ns
Current - Supply (Max): 40µA
Bus Directional: Uni-Directional
Expansion Type: Width
Programmable Flags Support: Yes
Retransmit Capability: No
FWFT Support: No
Voltage - Supply: 3 V ~ 3.6 V
Package / Case: 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package: 56-SSOP
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Other Names: -296-5163-5,-296-5163-5,296-5163-5R,296-5163-5,-SN74ALVC7803-40DLR,TEXTISSN74ALVC7803-40DL,2156-SN74ALVC7803-40DL-TI
Base Product Number: SN74ALVC
Product Status: Obsolete

Buy Now Datasheet
FIFOs Memory - SN74ALVC7803-40DL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
SN74ALVC7803-40DL
FIFOs Memory SN74ALVC7803-40DL
Synchronous FIFO 9K (512 x 18) Uni-Directional 25MHz 20ns 56-SSOP

Synchronous FIFO 9K (512 x 18) Uni-Directional 25MHz 20ns 56-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - SN74ALVC7803-40DL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
SN74ALVC7803-40DL
Integrated Circuits (ICs) - Logic - FIFOs Memory SN74ALVC7803-40DL
IC FIFO SYNC 512X18 20NS 56SSOP

IC FIFO SYNC 512X18 20NS 56SSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 296-5163-5-ND 1258832-SN74ALVC7803-40DL SN74ALVC7803-40DL SN74ALVC7803-40DL
Product Name FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory
Data Rate 25 MHz 25 MHz 25 MHz
Access Time 20 ns 20 ns 20 ns 20 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 9 kbits 9 kbits 9 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMS0xGPS08PB-4108/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 32000000 kbits
View Details
Logic - Logic - FIFOs Memory - 74S225N - 053814-74S225N - Win Source Electronics
Specs
Memory Category FIFO
Data Rate 10 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Memory - 5962-9459901MYA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category NVSRAM; SRAM Chip
Access Time 55 ns
Density 64 kbits
View Details
Flash Memory - 1712192 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type SOIC
Pins 8
View Details