The SN74ACT7802-60PN is a 1024-word by 18-bit strobed first-in, first-out (FIFO) memory designed for high-speed applications. It operates with access times of 30 ns and supports data rates up to 40 MHz. The memory allows for asynchronous load and unload clocks, providing flexibility in data handling. It features programmable almost-full and almost-empty flags, as well as indicators for empty, full, and half-full states. The device is characterized for operation within a temperature range of 0°C to 70°C and is available in an 80-pin thin quad flat package. The FIFO can be cascaded in the word-width direction, making it suitable for applications requiring scalable memory solutions.
Win Source Part Number: 1258891-SN74ACT7802-
Category: Integrated Circuits (ICs)>Logic - FIFOs Memory
Series: 74ACT
Package: Tray
Standard Package: 119
Mounting: SMD (SMT)
Data Rate: 16.7MHz
Function: Asynchronous
Memory Size: 18K (1K x 18)
Access Time: 45ns
Current - Supply (Max): 400µA
Bus Directional: Uni-Directional
Expansion Type: Width
Programmable Flags Support: Yes
Retransmit Capability: No
FWFT Support: No
Voltage - Supply: 4.5 V ~ 5.5 V
Package / Case: 80-LQFP
Supplier Device Package: 80-LQFP (12x12)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Texas Instruments
Other Names: TEXTISSN74ACT7802-60
Base Product Number: 74ACT7802
Product Status: Obsolete
Asynchronous FIFO 18K (1K x 18) Uni-Directional 16.7MHz 45ns 80-LQFP (12x12)
IC FIFO ASYNC 1KX18 45NS 80LQFP
Asynchronous FIFO 18K (1K x 18) Uni-Directional 16.7MHz 45ns 80-LQFP (12x12)
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1258891-SN74ACT7802-60PN | SN74ACT7802-60PN-ND | SN74ACT7802-60PN | SN74ACT7802-60PN |
| Product Name | Integrated Circuits (ICs) - Logic - FIFOs Memory | FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory | FIFOs Memory |
| Memory Category | FIFO | |||
| Data Rate | 17 MHz | 17 MHz | 17 MHz | |
| Access Time | 45 ns | 45 ns | 45 ns | 45 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |