Texas Instruments High-Performance Analog FIFOs Memory SN74ACT3651-30PCB

Description
Synchronous FIFO 72K (2K x 36) Bi-Directional 33.4MHz 15ns 120-HLQFP (14x14)
Request a Quote Datasheet
Description
Synchronous FIFO 72K (2K x 36) Bi-Directional 33.4MHz 15ns 120-HLQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FIFOs Memory - 296-4418-ND - DigiKey
Thief River Falls, MN, United States
FIFOs Memory
296-4418-ND
FIFOs Memory 296-4418-ND
Synchronous FIFO 72K (2K x 36) Bi-Directional 33.4MHz 15ns 120-HLQFP (14x14)

Synchronous FIFO 72K (2K x 36) Bi-Directional 33.4MHz 15ns 120-HLQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - 1258864-SN74ACT3651-30PCB - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - FIFOs Memory
1258864-SN74ACT3651-30PCB
Integrated Circuits (ICs) - Logic - FIFOs Memory 1258864-SN74ACT3651-30PCB
Win Source Part Number: 1258864-SN74ACT3651- 30PCB Category: Integrated Circuits (ICs)>Logic - FIFOs Memory Series: 74ACT Package: Tray Standard Package: 90 Mounting: SMD (SMT) Data Rate: 33.4MHz Function: Synchronous Memory Size: 72K (2K x 36) Access Time: 15ns Current - Supply (Max): 400µA Bus Directional: Bi-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: Yes FWFT Support: No Voltage - Supply: 4.5 V ~ 5.5 V Package / Case: 120-LQFP Supplier Device Package: 120-HLQFP (14x14) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-4418,TEXTISSN74 ACT3651-30PCB,296-44 18,-SN74ACT3651-30PC BR,296-4418R,2156-SN 74ACT3651-30PCB-TI,- SN74ACT3651,-296-441 8 Base Product Number: 74ACT3651 Product Status: Obsolete

Win Source Part Number: 1258864-SN74ACT3651-30PCB
Category: Integrated Circuits (ICs)>Logic - FIFOs Memory
Series: 74ACT
Package: Tray
Standard Package: 90
Mounting: SMD (SMT)
Data Rate: 33.4MHz
Function: Synchronous
Memory Size: 72K (2K x 36)
Access Time: 15ns
Current - Supply (Max): 400µA
Bus Directional: Bi-Directional
Expansion Type: Depth, Width
Programmable Flags Support: Yes
Retransmit Capability: Yes
FWFT Support: No
Voltage - Supply: 4.5 V ~ 5.5 V
Package / Case: 120-LQFP
Supplier Device Package: 120-HLQFP (14x14)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -296-4418,TEXTISSN74ACT3651-30PCB,296-4418,-SN74ACT3651-30PCBR,296-4418R,2156-SN74ACT3651-30PCB-TI,-SN74ACT3651,-296-4418
Base Product Number: 74ACT3651
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - SN74ACT3651-30PCB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
SN74ACT3651-30PCB
Integrated Circuits (ICs) - Logic - FIFOs Memory SN74ACT3651-30PCB
IC FIFO SYNC 2KX36 120HLQFP

IC FIFO SYNC 2KX36 120HLQFP

Supplier's Site
FIFOs Memory - SN74ACT3651-30PCB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
SN74ACT3651-30PCB
FIFOs Memory SN74ACT3651-30PCB
Synchronous FIFO 72K (2K x 36) Bi-Directional 33.4MHz 15ns 120-HLQFP (14x14)

Synchronous FIFO 72K (2K x 36) Bi-Directional 33.4MHz 15ns 120-HLQFP (14x14)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 296-4418-ND 1258864-SN74ACT3651-30PCB SN74ACT3651-30PCB SN74ACT3651-30PCB
Product Name FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory FIFOs Memory
Data Rate 33 MHz 33 MHz 33 MHz
Access Time 15 ns 15 ns 15 ns 15 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 72 kbits 72 kbits 72 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882679P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 128000 kbits
Package Type WSON
View Details
Memory - AS5C2568 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 593995-002-00 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Integrated Circuits (ICs) - Memory - Memory - NMC27C256BN150 - Acme Chip Technology Co., Limited
Specs
Memory Category EPROM; Non-Volatile
Density 256 kbits
Supply Voltage 28-DIP (0.600, 15.24mm)
View Details
2 suppliers