Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - FIFOs Memory SN74ABT7820-25PH

Description
Win Source Part Number: 1258920-SN74ABT7820- 25PH Category: Integrated Circuits (ICs)>Logic - FIFOs Memory Series: 74ABT Package: Tray Standard Package: 66 Mounting: SMD (SMT) Data Rate: 40MHz Function: Asynchronous Memory Size: 18K (512 x 18 x 2) Access Time: 15ns Current - Supply (Max): 95mA Bus Directional: Bi-Directional Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: No Voltage - Supply: 4.5 V ~ 5.5 V Package / Case: 80-BQFP Supplier Device Package: 80-QFP (14x20) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-4084,-SN74ABT782 0-25PHR,296-4084R,TE XTISSN74ABT7820-25PH ,-296-4084,-296-4084 ,2156-SN74ABT7820-25 PH-TI Base Product Number: 74ABT7820 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1258920-SN74ABT7820- 25PH Category: Integrated Circuits (ICs)>Logic - FIFOs Memory Series: 74ABT Package: Tray Standard Package: 66 Mounting: SMD (SMT) Data Rate: 40MHz Function: Asynchronous Memory Size: 18K (512 x 18 x 2) Access Time: 15ns Current - Supply (Max): 95mA Bus Directional: Bi-Directional Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: No Voltage - Supply: 4.5 V ~ 5.5 V Package / Case: 80-BQFP Supplier Device Package: 80-QFP (14x20) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-4084,-SN74ABT782 0-25PHR,296-4084R,TE XTISSN74ABT7820-25PH ,-296-4084,-296-4084 ,2156-SN74ABT7820-25 PH-TI Base Product Number: 74ABT7820 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - FIFOs Memory - 1258920-SN74ABT7820-25PH - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - FIFOs Memory
1258920-SN74ABT7820-25PH
Integrated Circuits (ICs) - Logic - FIFOs Memory 1258920-SN74ABT7820-25PH
Win Source Part Number: 1258920-SN74ABT7820- 25PH Category: Integrated Circuits (ICs)>Logic - FIFOs Memory Series: 74ABT Package: Tray Standard Package: 66 Mounting: SMD (SMT) Data Rate: 40MHz Function: Asynchronous Memory Size: 18K (512 x 18 x 2) Access Time: 15ns Current - Supply (Max): 95mA Bus Directional: Bi-Directional Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: No Voltage - Supply: 4.5 V ~ 5.5 V Package / Case: 80-BQFP Supplier Device Package: 80-QFP (14x20) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-4084,-SN74ABT782 0-25PHR,296-4084R,TE XTISSN74ABT7820-25PH ,-296-4084,-296-4084 ,2156-SN74ABT7820-25 PH-TI Base Product Number: 74ABT7820 Product Status: Obsolete

Win Source Part Number: 1258920-SN74ABT7820-25PH
Category: Integrated Circuits (ICs)>Logic - FIFOs Memory
Series: 74ABT
Package: Tray
Standard Package: 66
Mounting: SMD (SMT)
Data Rate: 40MHz
Function: Asynchronous
Memory Size: 18K (512 x 18 x 2)
Access Time: 15ns
Current - Supply (Max): 95mA
Bus Directional: Bi-Directional
Programmable Flags Support: Yes
Retransmit Capability: No
FWFT Support: No
Voltage - Supply: 4.5 V ~ 5.5 V
Package / Case: 80-BQFP
Supplier Device Package: 80-QFP (14x20)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-4084,-SN74ABT7820-25PHR,296-4084R,TEXTISSN74ABT7820-25PH,-296-4084,-296-4084,2156-SN74ABT7820-25PH-TI
Base Product Number: 74ABT7820
Product Status: Obsolete

Buy Now Datasheet
FIFOs Memory - 296-4084-ND - DigiKey
Thief River Falls, MN, United States
FIFOs Memory
296-4084-ND
FIFOs Memory 296-4084-ND
Asynchronous FIFO 18K (512 x 18 x 2) Bi-Directional 40MHz 15ns 80-QFP (14x20)

Asynchronous FIFO 18K (512 x 18 x 2) Bi-Directional 40MHz 15ns 80-QFP (14x20)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - SN74ABT7820-25PH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
SN74ABT7820-25PH
Integrated Circuits (ICs) - Logic - FIFOs Memory SN74ABT7820-25PH
IC FIFO ASYNC 512X18X2 80QFP

IC FIFO ASYNC 512X18X2 80QFP

Supplier's Site
FIFOs Memory - SN74ABT7820-25PH - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
SN74ABT7820-25PH
FIFOs Memory SN74ABT7820-25PH
Asynchronous FIFO 18K (512 x 18 x 2) Bi-Directional 40MHz 15ns 80-QFP (14x20)

Asynchronous FIFO 18K (512 x 18 x 2) Bi-Directional 40MHz 15ns 80-QFP (14x20)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1258920-SN74ABT7820-25PH 296-4084-ND SN74ABT7820-25PH SN74ABT7820-25PH
Product Name Integrated Circuits (ICs) - Logic - FIFOs Memory FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory FIFOs Memory
Memory Category FIFO
Data Rate 40 MHz 40 MHz 40 MHz
Access Time 15 ns 15 ns 15 ns 15 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

TEXAS INSTRUMENTS CC2510F16RSP IC, TRX, 2.4GHZ, 16K FLASH, QFN36 - 815-CC2510F16RSP - Utmel Electronic Limited
Specs
Memory Category Flash
Logic Family CMOS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Memory - 28152175B - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details