Manufacturer: Texas Instruments
Win Source Part Number: 201277-BQ2022ADBZRG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EPROM - OTP
Memory Size: 1Kb (256b x 4 pages)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 70°C (TA)
Case / Package: SOT-23-3
Supply Voltage - Operating: 2.65 V to 5.5 V
Memory Format: EPROM
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
EPROM - OTP Memory IC 1Kb (256b x 4 pages) Single Wire SOT-23-3
1K-bit Serial EPROM with SDQ Interface 3-SOT-23 -20 to 70 Product overview: BQ2022ADBZRG4 from Texas Instruments is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT-23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BQ2022ADBZRG4 can be used for catalog matching and distributor lookup.
EPROM - OTP Memory IC 1Kbit Single Wire SOT-23-3
IC EPROM 1KBIT SGL WIRE SOT23-3
IC EPROM 1KBIT SGL WIRE SOT23-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 201277-BQ2022ADBZRG4 | BQ2022ADBZRG4-ND | 774-BQ2022ADBZRG4 | BQ2022ADBZRG4 | BQ2022ADBZRG4 | BQ2022ADBZRG4 |
| Product Name | Memory - Unclassified Memory - BQ2022ADBZRG4 | Memory | SOT-23 Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EPROM; EPROM | EPROM | EPROM | EPROM; EPROM | EPROM; EPROM | EPROM; Non-Volatile |
| Operating Temperature | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) | -20 C (-4 F) | -20 to 70 C (-4 to 158 F) | ||
| Package Type | SOT-23-3 | TO-236-3, SC-59, SOT-23-3 | TO-236-3, SC-59, SOT-23-3 |