Texas Instruments High-Performance Analog FIFOs Memory SN74ACT7811-18FN

Description
Synchronous FIFO 18K (1K x 18) Uni-Directional 35MHz 18ns 68-PLCC (24.23x24.23)
Request a Quote Datasheet
Description
Synchronous FIFO 18K (1K x 18) Uni-Directional 35MHz 18ns 68-PLCC (24.23x24.23)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FIFOs Memory - 296-4478-5-ND - DigiKey
Thief River Falls, MN, United States
FIFOs Memory
296-4478-5-ND
FIFOs Memory 296-4478-5-ND
Synchronous FIFO 18K (1K x 18) Uni-Directional 35MHz 18ns 68-PLCC (24.23x24.23)

Synchronous FIFO 18K (1K x 18) Uni-Directional 35MHz 18ns 68-PLCC (24.23x24.23)

Buy Now Datasheet
Logic - Logic - FIFOs Memory - SN74ACT7811-18FN - 896415-SN74ACT7811-18FN - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - SN74ACT7811-18FN
896415-SN74ACT7811-18FN
Logic - Logic - FIFOs Memory - SN74ACT7811-18FN 896415-SN74ACT7811-18FN
Manufacturer: Texas Instruments Win Source Part Number: 896415-SN74ACT7811-1 8FN Series: 74ACT Operating Temperature Range: 0°C ~ 70°C Features: Synchronous FIFO 18K (1K x 18) Uni-Directional 35MHz 18ns 68-PLCC (24.23x24.23) Package: Tube Package: 68-LCC (J-Lead) Mounting: Surface Mount Part Status: Obsolete Family Name: SN74ACT7 Categories: Integrated Circuits (ICs) Case / Package: 68-PLCC (24.23x24.23) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 18 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-4478-5-NDR, -296-4478-5, 296-4478-5, -296-4478-5-ND, -SN74ACT7811-18FN-ND R

Manufacturer: Texas Instruments
Win Source Part Number: 896415-SN74ACT7811-18FN
Series: 74ACT
Operating Temperature Range: 0°C ~ 70°C
Features: Synchronous FIFO 18K (1K x 18) Uni-Directional 35MHz 18ns 68-PLCC (24.23x24.23)
Package: Tube
Package: 68-LCC (J-Lead)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: SN74ACT7
Categories: Integrated Circuits (ICs)
Case / Package: 68-PLCC (24.23x24.23)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 18
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-4478-5-NDR, -296-4478-5, 296-4478-5, -296-4478-5-ND, -SN74ACT7811-18FN-NDR

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - SN74ACT7811-18FN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
SN74ACT7811-18FN
Integrated Circuits (ICs) - Logic - FIFOs Memory SN74ACT7811-18FN
IC FIFO SYNC 1KX18 18NS 68PLCC

IC FIFO SYNC 1KX18 18NS 68PLCC

Supplier's Site
FIFOs Memory - SN74ACT7811-18FN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
SN74ACT7811-18FN
FIFOs Memory SN74ACT7811-18FN
Synchronous FIFO 18K (1K x 18) Uni-Directional 35MHz 18ns 68-PLCC (24.23x24.23)

Synchronous FIFO 18K (1K x 18) Uni-Directional 35MHz 18ns 68-PLCC (24.23x24.23)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 296-4478-5-ND 896415-SN74ACT7811-18FN SN74ACT7811-18FN SN74ACT7811-18FN
Product Name FIFOs Memory Logic - Logic - FIFOs Memory - SN74ACT7811-18FN Integrated Circuits (ICs) - Logic - FIFOs Memory FIFOs Memory
Data Rate 35 MHz 35 MHz
Access Time 18 ns 18 ns 18 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 18 kbits 18 kbits 18 kbits
Unlock Full Specs
to access all available technical data

Similar Products

SN74ACT2227 64 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2227DWR - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
6 suppliers
Memory - 16-3508-02 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1712234P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64000 kbits
Package Type SOIC; SOIC
View Details