Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - FIFOs Memory SN74ACT7802-40PN

Description
Win Source Part Number: 1258890-SN74ACT7802- 40PN Category: Integrated Circuits (ICs)>Logic - FIFOs Memory Series: 74ACT Package: Tray Standard Package: 119 Mounting: SMD (SMT) Data Rate: 25MHz Function: Asynchronous Memory Size: 18K (1K x 18) Access Time: 35ns Current - Supply (Max): 400µA Bus Directional: Uni-Directional Expansion Type: Width Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: No Voltage - Supply: 4.5 V ~ 5.5 V Package / Case: 80-LQFP Supplier Device Package: 80-LQFP (12x12) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISSN74ACT7802-40 PN,2156-SN74ACT7802- 40PN-TI Base Product Number: 74ACT7802 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1258890-SN74ACT7802- 40PN Category: Integrated Circuits (ICs)>Logic - FIFOs Memory Series: 74ACT Package: Tray Standard Package: 119 Mounting: SMD (SMT) Data Rate: 25MHz Function: Asynchronous Memory Size: 18K (1K x 18) Access Time: 35ns Current - Supply (Max): 400µA Bus Directional: Uni-Directional Expansion Type: Width Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: No Voltage - Supply: 4.5 V ~ 5.5 V Package / Case: 80-LQFP Supplier Device Package: 80-LQFP (12x12) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISSN74ACT7802-40 PN,2156-SN74ACT7802- 40PN-TI Base Product Number: 74ACT7802 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - FIFOs Memory - 1258890-SN74ACT7802-40PN - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - FIFOs Memory
1258890-SN74ACT7802-40PN
Integrated Circuits (ICs) - Logic - FIFOs Memory 1258890-SN74ACT7802-40PN
Win Source Part Number: 1258890-SN74ACT7802- 40PN Category: Integrated Circuits (ICs)>Logic - FIFOs Memory Series: 74ACT Package: Tray Standard Package: 119 Mounting: SMD (SMT) Data Rate: 25MHz Function: Asynchronous Memory Size: 18K (1K x 18) Access Time: 35ns Current - Supply (Max): 400µA Bus Directional: Uni-Directional Expansion Type: Width Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: No Voltage - Supply: 4.5 V ~ 5.5 V Package / Case: 80-LQFP Supplier Device Package: 80-LQFP (12x12) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISSN74ACT7802-40 PN,2156-SN74ACT7802- 40PN-TI Base Product Number: 74ACT7802 Product Status: Obsolete

Win Source Part Number: 1258890-SN74ACT7802-40PN
Category: Integrated Circuits (ICs)>Logic - FIFOs Memory
Series: 74ACT
Package: Tray
Standard Package: 119
Mounting: SMD (SMT)
Data Rate: 25MHz
Function: Asynchronous
Memory Size: 18K (1K x 18)
Access Time: 35ns
Current - Supply (Max): 400µA
Bus Directional: Uni-Directional
Expansion Type: Width
Programmable Flags Support: Yes
Retransmit Capability: No
FWFT Support: No
Voltage - Supply: 4.5 V ~ 5.5 V
Package / Case: 80-LQFP
Supplier Device Package: 80-LQFP (12x12)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISSN74ACT7802-40PN,2156-SN74ACT7802-40PN-TI
Base Product Number: 74ACT7802
Product Status: Obsolete

Buy Now Datasheet
FIFOs Memory - SN74ACT7802-40PN-ND - DigiKey
Thief River Falls, MN, United States
Asynchronous FIFO 18K (1K x 18) Uni-Directional 25MHz 35ns 80-LQFP (12x12)

Asynchronous FIFO 18K (1K x 18) Uni-Directional 25MHz 35ns 80-LQFP (12x12)

Buy Now Datasheet
FIFOs Memory - SN74ACT7802-40PN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
SN74ACT7802-40PN
FIFOs Memory SN74ACT7802-40PN
Asynchronous FIFO 18K (1K x 18) Uni-Directional 25MHz 35ns 80-LQFP (12x12)

Asynchronous FIFO 18K (1K x 18) Uni-Directional 25MHz 35ns 80-LQFP (12x12)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - SN74ACT7802-40PN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
SN74ACT7802-40PN
Integrated Circuits (ICs) - Logic - FIFOs Memory SN74ACT7802-40PN
IC FIFO ASYNC 1KX18 35NS 80LQFP

IC FIFO ASYNC 1KX18 35NS 80LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1258890-SN74ACT7802-40PN SN74ACT7802-40PN-ND SN74ACT7802-40PN SN74ACT7802-40PN
Product Name Integrated Circuits (ICs) - Logic - FIFOs Memory FIFOs Memory FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory
Memory Category FIFO
Data Rate 25 MHz 25 MHz 25 MHz
Access Time 35 ns 35 ns 35 ns 35 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN74V3690 32768 x 36 Synchronous FIFO Memory - SN74V3690-6PEU - Texas Instruments
Specs
Memory Category FIFO
Package Type LQFP
View Details
7 suppliers
Flash Memory - 1882785P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Memory - AS5SP128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024 kbits
View Details