Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - FIFOs Memory SN74ABT3614-15PCB

Description
Win Source Part Number: 1258905-SN74ABT3614- 15PCB Category: Integrated Circuits (ICs)>Logic - FIFOs Memory Series: 74ABT Package: Tray Standard Package: 90 Mounting: SMD (SMT) Data Rate: 66.7MHz Function: Synchronous Memory Size: 4.5K (64 x 36 x 2) Access Time: 10ns Current - Supply (Max): 130mA Bus Directional: Bi-Directional Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: No Voltage - Supply: 4.5 V ~ 5.5 V Package / Case: 120-LQFP Supplier Device Package: 120-HLQFP (14x14) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISSN74ABT3614-15 PCB,-296-3996,296-39 96,-296-3996,296-399 6R,-SN74ABT3614-15PC BR,2156-SN74ABT3614- 15PCB-TI Base Product Number: 74ABT3614 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1258905-SN74ABT3614- 15PCB Category: Integrated Circuits (ICs)>Logic - FIFOs Memory Series: 74ABT Package: Tray Standard Package: 90 Mounting: SMD (SMT) Data Rate: 66.7MHz Function: Synchronous Memory Size: 4.5K (64 x 36 x 2) Access Time: 10ns Current - Supply (Max): 130mA Bus Directional: Bi-Directional Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: No Voltage - Supply: 4.5 V ~ 5.5 V Package / Case: 120-LQFP Supplier Device Package: 120-HLQFP (14x14) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISSN74ABT3614-15 PCB,-296-3996,296-39 96,-296-3996,296-399 6R,-SN74ABT3614-15PC BR,2156-SN74ABT3614- 15PCB-TI Base Product Number: 74ABT3614 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - FIFOs Memory - 1258905-SN74ABT3614-15PCB - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - FIFOs Memory
1258905-SN74ABT3614-15PCB
Integrated Circuits (ICs) - Logic - FIFOs Memory 1258905-SN74ABT3614-15PCB
Win Source Part Number: 1258905-SN74ABT3614- 15PCB Category: Integrated Circuits (ICs)>Logic - FIFOs Memory Series: 74ABT Package: Tray Standard Package: 90 Mounting: SMD (SMT) Data Rate: 66.7MHz Function: Synchronous Memory Size: 4.5K (64 x 36 x 2) Access Time: 10ns Current - Supply (Max): 130mA Bus Directional: Bi-Directional Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: No Voltage - Supply: 4.5 V ~ 5.5 V Package / Case: 120-LQFP Supplier Device Package: 120-HLQFP (14x14) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISSN74ABT3614-15 PCB,-296-3996,296-39 96,-296-3996,296-399 6R,-SN74ABT3614-15PC BR,2156-SN74ABT3614- 15PCB-TI Base Product Number: 74ABT3614 Product Status: Obsolete

Win Source Part Number: 1258905-SN74ABT3614-15PCB
Category: Integrated Circuits (ICs)>Logic - FIFOs Memory
Series: 74ABT
Package: Tray
Standard Package: 90
Mounting: SMD (SMT)
Data Rate: 66.7MHz
Function: Synchronous
Memory Size: 4.5K (64 x 36 x 2)
Access Time: 10ns
Current - Supply (Max): 130mA
Bus Directional: Bi-Directional
Programmable Flags Support: Yes
Retransmit Capability: No
FWFT Support: No
Voltage - Supply: 4.5 V ~ 5.5 V
Package / Case: 120-LQFP
Supplier Device Package: 120-HLQFP (14x14)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISSN74ABT3614-15PCB,-296-3996,296-3996,-296-3996,296-3996R,-SN74ABT3614-15PCBR,2156-SN74ABT3614-15PCB-TI
Base Product Number: 74ABT3614
Product Status: Obsolete

Buy Now Datasheet
FIFOs Memory - 296-3996-ND - DigiKey
Thief River Falls, MN, United States
FIFOs Memory
296-3996-ND
FIFOs Memory 296-3996-ND
Synchronous FIFO 4.5K (64 x 36 x 2) Bi-Directional 66.7MHz 10ns 120-HLQFP (14x14)

Synchronous FIFO 4.5K (64 x 36 x 2) Bi-Directional 66.7MHz 10ns 120-HLQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - SN74ABT3614-15PCB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
SN74ABT3614-15PCB
Integrated Circuits (ICs) - Logic - FIFOs Memory SN74ABT3614-15PCB
IC FIFO SYNC 64X36X2 120HLQFP

IC FIFO SYNC 64X36X2 120HLQFP

Supplier's Site
FIFOs Memory - SN74ABT3614-15PCB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
SN74ABT3614-15PCB
FIFOs Memory SN74ABT3614-15PCB
Synchronous FIFO 4.5K (64 x 36 x 2) Bi-Directional 66.7MHz 10ns 120-HLQFP (14x14)

Synchronous FIFO 4.5K (64 x 36 x 2) Bi-Directional 66.7MHz 10ns 120-HLQFP (14x14)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1258905-SN74ABT3614-15PCB 296-3996-ND SN74ABT3614-15PCB SN74ABT3614-15PCB
Product Name Integrated Circuits (ICs) - Logic - FIFOs Memory FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory FIFOs Memory
Memory Category FIFO
Data Rate 67 MHz 67 MHz 67 MHz
Access Time 10 ns 10 ns 10 ns 10 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN74ACT2229 256 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2229DW - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
6 suppliers
Memory - 8 611 200 833 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Memory - MYX4DD3K128M64PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details