Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - FIFOs Memory SN74ABT7819A-20PH

Description
Win Source Part Number: 1258914-SN74ABT7819A -20PH Category: Integrated Circuits (ICs)>Logic - FIFOs Memory Series: 74ABT Package: Tray Standard Package: 66 Mounting: SMD (SMT) Data Rate: 50MHz Function: Synchronous Memory Size: 18K (512 x 18 x 2) Access Time: 12ns Current - Supply (Max): 95mA Bus Directional: Bi-Directional Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: No Voltage - Supply: 4.5 V ~ 5.5 V Package / Case: 80-BQFP Supplier Device Package: 80-QFP (14x20) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74ABT7819 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1258914-SN74ABT7819A -20PH Category: Integrated Circuits (ICs)>Logic - FIFOs Memory Series: 74ABT Package: Tray Standard Package: 66 Mounting: SMD (SMT) Data Rate: 50MHz Function: Synchronous Memory Size: 18K (512 x 18 x 2) Access Time: 12ns Current - Supply (Max): 95mA Bus Directional: Bi-Directional Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: No Voltage - Supply: 4.5 V ~ 5.5 V Package / Case: 80-BQFP Supplier Device Package: 80-QFP (14x20) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74ABT7819 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - FIFOs Memory - 1258914-SN74ABT7819A-20PH - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - FIFOs Memory
1258914-SN74ABT7819A-20PH
Integrated Circuits (ICs) - Logic - FIFOs Memory 1258914-SN74ABT7819A-20PH
Win Source Part Number: 1258914-SN74ABT7819A -20PH Category: Integrated Circuits (ICs)>Logic - FIFOs Memory Series: 74ABT Package: Tray Standard Package: 66 Mounting: SMD (SMT) Data Rate: 50MHz Function: Synchronous Memory Size: 18K (512 x 18 x 2) Access Time: 12ns Current - Supply (Max): 95mA Bus Directional: Bi-Directional Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: No Voltage - Supply: 4.5 V ~ 5.5 V Package / Case: 80-BQFP Supplier Device Package: 80-QFP (14x20) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74ABT7819 Product Status: Obsolete

Win Source Part Number: 1258914-SN74ABT7819A-20PH
Category: Integrated Circuits (ICs)>Logic - FIFOs Memory
Series: 74ABT
Package: Tray
Standard Package: 66
Mounting: SMD (SMT)
Data Rate: 50MHz
Function: Synchronous
Memory Size: 18K (512 x 18 x 2)
Access Time: 12ns
Current - Supply (Max): 95mA
Bus Directional: Bi-Directional
Programmable Flags Support: Yes
Retransmit Capability: No
FWFT Support: No
Voltage - Supply: 4.5 V ~ 5.5 V
Package / Case: 80-BQFP
Supplier Device Package: 80-QFP (14x20)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74ABT7819
Product Status: Obsolete

Buy Now Datasheet
Logic - FIFOs Memory - SN74ABT7819A-20PH - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
SN74ABT7819A-20PH
Logic - FIFOs Memory SN74ABT7819A-20PH
IC SYNC FIFO MEM 512X18X2 80-QFP

IC SYNC FIFO MEM 512X18X2 80-QFP

Supplier's Site Datasheet
FIFOs Memory - SN74ABT7819A-20PH - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
SN74ABT7819A-20PH
FIFOs Memory SN74ABT7819A-20PH
Synchronous FIFO 18K (512 x 18 x 2) Bi-Directional 50MHz 12ns 80-QFP (14x20)

Synchronous FIFO 18K (512 x 18 x 2) Bi-Directional 50MHz 12ns 80-QFP (14x20)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips
Product Number 1258914-SN74ABT7819A-20PH SN74ABT7819A-20PH SN74ABT7819A-20PH
Product Name Integrated Circuits (ICs) - Logic - FIFOs Memory Logic - FIFOs Memory FIFOs Memory
Memory Category FIFO
Data Rate 50 MHz 50 MHz 50 MHz
Access Time 12 ns 12 ns 12 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 16-3745-01-T - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
SDRAM - 1882660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Memory - RAM - MT5C2568C-20/XT - 1231193-MT5C2568C-20/XT - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 256 kbits
View Details
2 suppliers