Synchronous FIFO 18K (512 x 36) Bi-Directional 50MHz 13ns 132-BQFP (24.54x24.54)
IC FIFO SYNC 512X36 132BQFP
Synchronous FIFO 18K (512 x 36) Bi-Directional 50MHz 13ns 132-BQFP (24.13x24.13)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 296-4399-ND | SN74ACT3631-20PQ | SN74ACT3631-20PQ |
| Product Name | FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory | FIFOs Memory |
| Data Rate | 50 MHz | 50 MHz | |
| Access Time | 13 ns | 13 ns | 13 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |
| Density | 18 kbits | 18 kbits | 18 kbits |