Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - FIFOs Memory SN74V273-6GGM

Description
Win Source Part Number: 1258816-SN74V273-6GG M Category: Integrated Circuits (ICs)>Logic - FIFOs Memory Series: 74V Standard Package: 184 Mounting: SMD (SMT) Data Rate: 166MHz Function: Synchronous Memory Size: 288K (16K x 18)(32K x 9) Access Time: 4.5ns Current - Supply (Max): 35mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: Yes FWFT Support: Yes Voltage - Supply: 3.15 V ~ 3.45 V Package / Case: 100-LFBGA Supplier Device Package: 100-BGA MICROSTAR (10x10) Temperature Range - Operating: 0°C ~ 70°C ECCN: 3A991B2B Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74V273-6GGMR Base Product Number: SN74V2 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1258816-SN74V273-6GG M Category: Integrated Circuits (ICs)>Logic - FIFOs Memory Series: 74V Standard Package: 184 Mounting: SMD (SMT) Data Rate: 166MHz Function: Synchronous Memory Size: 288K (16K x 18)(32K x 9) Access Time: 4.5ns Current - Supply (Max): 35mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: Yes FWFT Support: Yes Voltage - Supply: 3.15 V ~ 3.45 V Package / Case: 100-LFBGA Supplier Device Package: 100-BGA MICROSTAR (10x10) Temperature Range - Operating: 0°C ~ 70°C ECCN: 3A991B2B Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74V273-6GGMR Base Product Number: SN74V2 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - FIFOs Memory - 1258816-SN74V273-6GGM - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - FIFOs Memory
1258816-SN74V273-6GGM
Integrated Circuits (ICs) - Logic - FIFOs Memory 1258816-SN74V273-6GGM
Win Source Part Number: 1258816-SN74V273-6GG M Category: Integrated Circuits (ICs)>Logic - FIFOs Memory Series: 74V Standard Package: 184 Mounting: SMD (SMT) Data Rate: 166MHz Function: Synchronous Memory Size: 288K (16K x 18)(32K x 9) Access Time: 4.5ns Current - Supply (Max): 35mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: Yes FWFT Support: Yes Voltage - Supply: 3.15 V ~ 3.45 V Package / Case: 100-LFBGA Supplier Device Package: 100-BGA MICROSTAR (10x10) Temperature Range - Operating: 0°C ~ 70°C ECCN: 3A991B2B Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74V273-6GGMR Base Product Number: SN74V2 Product Status: Obsolete

Win Source Part Number: 1258816-SN74V273-6GGM
Category: Integrated Circuits (ICs)>Logic - FIFOs Memory
Series: 74V
Standard Package: 184
Mounting: SMD (SMT)
Data Rate: 166MHz
Function: Synchronous
Memory Size: 288K (16K x 18)(32K x 9)
Access Time: 4.5ns
Current - Supply (Max): 35mA
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: Yes
Retransmit Capability: Yes
FWFT Support: Yes
Voltage - Supply: 3.15 V ~ 3.45 V
Package / Case: 100-LFBGA
Supplier Device Package: 100-BGA MICROSTAR (10x10)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: 3A991B2B
Fake Threat In the Open Market: 55 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74V273-6GGMR
Base Product Number: SN74V2
Product Status: Obsolete

Buy Now Datasheet
FIFOs Memory - SN74V273-6GGM-ND - DigiKey
Thief River Falls, MN, United States
FIFOs Memory
SN74V273-6GGM-ND
FIFOs Memory SN74V273-6GGM-ND
Synchronous FIFO 288K (16K x 18)(32K x 9) Uni-Directional 166MHz 4.5ns 100-BGA MICROSTAR (10x10)

Synchronous FIFO 288K (16K x 18)(32K x 9) Uni-Directional 166MHz 4.5ns 100-BGA MICROSTAR (10x10)

Buy Now Datasheet
Logic - FIFOs Memory - SN74V273-6GGM - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
SN74V273-6GGM
Logic - FIFOs Memory SN74V273-6GGM
IC SYNC FIFO 16KX18 100BGA

IC SYNC FIFO 16KX18 100BGA

Supplier's Site Datasheet
FIFOs Memory - SN74V273-6GGM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
SN74V273-6GGM
FIFOs Memory SN74V273-6GGM
Synchronous FIFO 288K (16K x 18)(32K x 9) Uni-Directional 166MHz 4.5ns 100-BGA MICROSTAR (10x10)

Synchronous FIFO 288K (16K x 18)(32K x 9) Uni-Directional 166MHz 4.5ns 100-BGA MICROSTAR (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - SN74V273-6GGM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
SN74V273-6GGM
Integrated Circuits (ICs) - Logic - FIFOs Memory SN74V273-6GGM
IC FIFO SYNC 32KX9 4.5NS 100BGA

IC FIFO SYNC 32KX9 4.5NS 100BGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1258816-SN74V273-6GGM SN74V273-6GGM-ND SN74V273-6GGM SN74V273-6GGM SN74V273-6GGM
Product Name Integrated Circuits (ICs) - Logic - FIFOs Memory FIFOs Memory Logic - FIFOs Memory FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory
Memory Category FIFO
Data Rate 166 MHz 166 MHz 166 MHz 166 MHz
Access Time 4.5 ns 4.5 ns 4.5 ns 4.5 ns 4.5 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882657P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Memory - AS8SLC128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details