Standard SRAM, 1KX4, 250ns, MOS, PDIP18 Product overview: TMS2114L-25NL from Texas Instruments is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-TMS2114L-25NL can be used for catalog matching and distributor lookup.
Win Source Part Number: 1008969-TMS2114L-25N
Category: Integrated Circuits (ICs)>Memory
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.32.0041
Mfr: Texas Instruments
Other Names: 2156-TMS2114L-25NL,T
RoHS Status: RoHS non-compliant
Standard SRAM, 1KX4, 250ns, MOS, PDIP18
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 2020-TMS2114L-25NL | 1008969-TMS2114L-25NL | TMS2114L-25NL | TMS2114L-25NL |
| Product Name | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory | Memory | |
| Memory Category | SRAM Chip | SRAM Chip |