Texas Instruments High-Performance Analog FIFOs Memory SN74V3650-7PEU

Description
Synchronous FIFO 72K (2K x 36) Uni-Directional 133.3MHz 5ns 128-LQFP (20x14)
Request a Quote Datasheet
Description
Synchronous FIFO 72K (2K x 36) Uni-Directional 133.3MHz 5ns 128-LQFP (20x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FIFOs Memory - 296-14941-ND - DigiKey
Thief River Falls, MN, United States
FIFOs Memory
296-14941-ND
FIFOs Memory 296-14941-ND
Synchronous FIFO 72K (2K x 36) Uni-Directional 133.3MHz 5ns 128-LQFP (20x14)

Synchronous FIFO 72K (2K x 36) Uni-Directional 133.3MHz 5ns 128-LQFP (20x14)

Buy Now Datasheet
Logic - Logic - FIFOs Memory - SN74V3650-7PEU - 065682-SN74V3650-7PEU - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - SN74V3650-7PEU
065682-SN74V3650-7PEU
Logic - Logic - FIFOs Memory - SN74V3650-7PEU 065682-SN74V3650-7PEU
Manufacturer: Texas Instruments Win Source Part Number: 065682-SN74V3650-7PE U Packaging: Tray Mounting: SMD (SMT) Data Rate: 133.3MHz Memory Size: 72K (2K x 36) Access Time: 5ns Current - Supply (Max): 40mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: Yes FWFT Support: Yes Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 128-LQFP (14x20) Purpose: Synchronous Supply Voltage - Operating: 3.15 V to 3.45 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 065682-SN74V3650-7PEU
Packaging: Tray
Mounting: SMD (SMT)
Data Rate: 133.3MHz
Memory Size: 72K (2K x 36)
Access Time: 5ns
Current - Supply (Max): 40mA
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: Yes
Retransmit Capability: Yes
FWFT Support: Yes
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 128-LQFP (14x20)
Purpose: Synchronous
Supply Voltage - Operating: 3.15 V to 3.45 V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FIFOs Memory - SN74V3650-7PEU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
SN74V3650-7PEU
FIFOs Memory SN74V3650-7PEU
Synchronous FIFO 72K (2K x 36) Uni-Directional 133.3MHz 5ns 128-LQFP (20x14)

Synchronous FIFO 72K (2K x 36) Uni-Directional 133.3MHz 5ns 128-LQFP (20x14)

Buy Now Datasheet
IC 2048X36 FIFO MEMORY 128LQFP - 815-SN74V3650-7PEU - Utmel Electronic Limited
Hong Kong, China
IC 2048X36 FIFO MEMORY 128LQFP
815-SN74V3650-7PEU
IC 2048X36 FIFO MEMORY 128LQFP 815-SN74V3650-7PEU
IC 2048X36 FIFO MEMORY 128LQFP

IC 2048X36 FIFO MEMORY 128LQFP

Supplier's Site
Integrated Circuits (ICs) - Logic - FIFOs Memory - SN74V3650-7PEU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
SN74V3650-7PEU
Integrated Circuits (ICs) - Logic - FIFOs Memory SN74V3650-7PEU
IC FIFO SYNC 2KX36 5NS 128LQFP

IC FIFO SYNC 2KX36 5NS 128LQFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 296-14941-ND 065682-SN74V3650-7PEU SN74V3650-7PEU 815-SN74V3650-7PEU SN74V3650-7PEU
Product Name FIFOs Memory Logic - Logic - FIFOs Memory - SN74V3650-7PEU FIFOs Memory IC 2048X36 FIFO MEMORY 128LQFP Integrated Circuits (ICs) - Logic - FIFOs Memory
Data Rate 133 MHz 133 MHz 133 MHz
Access Time 5 ns 5 ns 5 ns 5 ns 5 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 72 kbits 72 kbits 576 kbits 72 kbits
Package Type 128-LQFP QFP; 128-LQFP (14x20) QFP; 128-LQFP QFP; 128-LQFP QFP
Unlock Full Specs
to access all available technical data

Similar Products

SN74ACT7813 64 x 18 synchronous FIFO memory - SN74ACT7813-20DL - Texas Instruments
Specs
Memory Category FIFO
View Details
5 suppliers
Flash Memory - 1882682P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details
Memory - 577578-003-00 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers