Texas Instruments High-Performance Analog FIFOs Memory SN74ACT7807-15FN

Description
Synchronous FIFO 18K (2K x 9) Uni-Directional 67MHz 12ns 44-PLCC (16.58x16.58)
Request a Quote Datasheet
Description
Synchronous FIFO 18K (2K x 9) Uni-Directional 67MHz 12ns 44-PLCC (16.58x16.58)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FIFOs Memory - 296-4460-5-ND - DigiKey
Thief River Falls, MN, United States
FIFOs Memory
296-4460-5-ND
FIFOs Memory 296-4460-5-ND
Synchronous FIFO 18K (2K x 9) Uni-Directional 67MHz 12ns 44-PLCC (16.58x16.58)

Synchronous FIFO 18K (2K x 9) Uni-Directional 67MHz 12ns 44-PLCC (16.58x16.58)

Buy Now Datasheet
Logic - Logic - FIFOs Memory - SN74ACT7807-15FN - 896414-SN74ACT7807-15FN - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - SN74ACT7807-15FN
896414-SN74ACT7807-15FN
Logic - Logic - FIFOs Memory - SN74ACT7807-15FN 896414-SN74ACT7807-15FN
Manufacturer: Texas Instruments Win Source Part Number: 896414-SN74ACT7807-1 5FN Series: 74ACT Operating Temperature Range: 0°C ~ 70°C Features: Synchronous FIFO 18K (2K x 9) Uni-Directional 67MHz 12ns 44-PLCC (16.58x16.58) Package: Tube Package: 44-LCC (J-Lead) Mounting: Surface Mount Part Status: Obsolete Family Name: SN74ACT7 Categories: Integrated Circuits (ICs) Case / Package: 44-PLCC (16.58x16.58) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 26 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -SN74ACT7807-15FN-ND R, 296-4460-5, 296-4460-5-NDR

Manufacturer: Texas Instruments
Win Source Part Number: 896414-SN74ACT7807-15FN
Series: 74ACT
Operating Temperature Range: 0°C ~ 70°C
Features: Synchronous FIFO 18K (2K x 9) Uni-Directional 67MHz 12ns 44-PLCC (16.58x16.58)
Package: Tube
Package: 44-LCC (J-Lead)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: SN74ACT7
Categories: Integrated Circuits (ICs)
Case / Package: 44-PLCC (16.58x16.58)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 26
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -SN74ACT7807-15FN-NDR, 296-4460-5, 296-4460-5-NDR

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - SN74ACT7807-15FN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
SN74ACT7807-15FN
Integrated Circuits (ICs) - Logic - FIFOs Memory SN74ACT7807-15FN
IC FIFO SYNC 2KX9 12NS 44PLCC

IC FIFO SYNC 2KX9 12NS 44PLCC

Supplier's Site
FIFOs Memory - SN74ACT7807-15FN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
SN74ACT7807-15FN
FIFOs Memory SN74ACT7807-15FN
Synchronous FIFO 18K (2K x 9) Uni-Directional 67MHz 12ns 44-PLCC (16.58x16.58)

Synchronous FIFO 18K (2K x 9) Uni-Directional 67MHz 12ns 44-PLCC (16.58x16.58)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 296-4460-5-ND 896414-SN74ACT7807-15FN SN74ACT7807-15FN SN74ACT7807-15FN
Product Name FIFOs Memory Logic - Logic - FIFOs Memory - SN74ACT7807-15FN Integrated Circuits (ICs) - Logic - FIFOs Memory FIFOs Memory
Data Rate 67 MHz 67 MHz
Access Time 12 ns 12 ns 12 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 18 kbits 18 kbits 18 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - AS5LC1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN74ACT7813 64 x 18 synchronous FIFO memory - SN74ACT7813-25DLR - Texas Instruments
Specs
Memory Category FIFO
View Details
5 suppliers